Docking Station

The completely re-designed and supercharged ThinkPad Workstation Dock with included ThinkPad 230W AC Adapter enhances your work capability with multiple connectivity options. As an ultimate multi-port docking solution, the ThinkPad Workstation Dock includes a range of video outputs, including HDMI 1.4, and DP 1.2 to support multiple external monitors delivering outstanding driver free video quality. With an enlarged support base, the Workstation Dock can accommodate both P50 and P70 mobile workstation notebooks. It comes with 6x USB 3.0 ports, one of which supports always-on USB charging to charge your tablet or mobile device even without needing to connect your ThinkPad notebook. The other USB3.0 ports are ideal for connecting memory keys, external storage devices and other productivity accessories as needed. Additional ports on the ThinkPad Workstation dock include a 10/1000 Gigabit Ethernet connection, 2x Display 1.2 Ports, 1x DVI-D port, 1x HDMI 1.4 port, 1 x Stereo/Mic Combo Audio Port and 1 x VGA port. The dock comes with a 230W AC adapter to power and charge your mobile workstation notebook.6x USB 3.0, one supports always-on USB charging 10/1000 Gigabit Ethernet, supports enterprise manageability 2x DisplayPort 1.2 1x DVI-D 1x HDMI 1.4 1x VGA Driver-free, perfect video quality 1x Stereo/Mic Combo Audio Port Security Lock conveniently secures both your notebook and dock to your desk with a single key Physical rear alignment for a perfect dock every time Smaller desktop footprint vs. Series 3 docking stations Comes with ThinkPad AC adapter (230W) Some of the video ports do have exclusive use and are also dependent on the docked ThinkPad configuration

Manufacturer Part Number
40A50230US
EAN/UPC
0889233920398,889233920398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

General: ThinkPad Workstation Dock - US Part number: 40A50230US
Ship Group: ThinkPad Workstation Dock ThinkPad 230W AC adapter Power cord Publications
Agency Approvals & Certifications: AS/NZS S-DOC,VCCI,BSMI,KCC,NOM,GOST,CB,CE,UkrSEPRO,EC-DoC,UL,FCC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 43
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 165.4
Depth: 165.4mm
Depth Metric Units: mm
Depth (US): 6.51in
Height Metric: 55.6
Height: 55.6mm
Height Metric Units: mm
Height (US): 2.19in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 43C
Min Operating Temperature + Units: 5C
Weight US: 2.16
Weight US Units: lbs
Weight Metric: 0.98
Weight Metric Units: Kg
Width Metric: 402.2
Width: 402.2mm
Width Metric Units: mm
Width (US): 15.83in
Type: Docking Station
Number of USB Connections: 6
Warranty Period: One Year
Warranty Type: 1 Year - CRU