
The new Enova DGX 800 Enclosure (DGX800-ENC) is a Digital Media Switcher that is ready to support 4K and Ultra High Definition (UHD) content. This robust solution includes a NetLinx® NX Integrated Controller , redundant power supplies and can be populated with Enova DGX video input and output boards in addition to optional audio -switching boards. There are four connections per video board, and each enclosure holds two video input boards and two video output boards for a maximum matrix of 8x8.
The Enova DGX 800 adds several new capabilities such as automatic setup of DXLink endpoints, single IP addressing for multiple endpoints, and a new web interface to greatly simplify installation and configuration. The new advanced Audio Switching Boards add audio breakaway capabilities and parametric EQ on each DGX output.
The Enova DGX 800 is far beyond a modular media switcher with built-in controller - it functions as the centerpiece of a complete integrated solution that manages and distributes analog and digital audio and video including HDMI/HDCP, control and Ethernet. Easily integrate HDCP into system designs and enjoy hassle-free plug-and-play operation. No tools, no delays and no key constraints – it just works with AMX's exclusive InstaGate Pro® Technology. Built for today's and tomorrow's needs, a comprehensive set of Enova DGX boards can be used in conjunction with DXLink and DGX Transmitters and Receivers to provide an end-to-end distribution system over twisted pair cable or fiber. An integrated NetLinx NX Controller and embedded Ethernet switch enables management of the entire solution including source equipment and display devices located throughout the environment – all from a single point of control.
In addition to eliminating HDCP delays, InstaGate Pro allows traditionally key limited sources to be switched freely to all connected HDCP compliant displays – eliminating HDCP key limitations that plague large applications. Built-in SmartScale® Technology on every output provides video that is perfectly scaled for each connected display, eliminating the integration challenges that can occur when sources and displays have different supported resolutions – making it easy to specify, easy to install and easy to use. With the powerful combination of analog-to-digital signal conversion, video scaling and high speed digital switching the system delivers perfect video every time – regardless of signal type.
As part of a complete distribution system, easily send analog or digital audio and video including HDMI with HDCP signals, plus control 10 Km over single mode fiber or 300 meters over multimode fiber; send all this plus power up to 100 meters over standard twisted pair cable to and from the Enova DGX using the DXLink Twisted Pair and Fiber Transmitters/Receivers.
COMMON APPLICATIONS
Note:
SUPPORTED SIGNAL STYLES/ COMPATIBLE INPUT AND OUTPUT BOARDS
Note: Use fiber duplex models for bidirectional control over fiber. Simplex models do not support control transport over fiber; although when used as part of a complete Enova DGX solution, control can be provided if a supplemental independent network connection is used. See the "Instruction Manual – Enova DGX 100 Series Digital Media Switchers" for details.
DIMENSIONS (HWD)UNITS: 4
WEIGHT
MTBF: 168,000 hours
AC POWER REQUIREMENTS
ENVIRONMENTAL
CONTROL PORTS AND INDICATORS
INTEGRATED CONTROLLER
USB (HID) KEYBOARD & MOUSE
Use the Enova DGX Digital Media Switcher in conjunction with DXLink Transmitters and Receivers (twisted pair and/or fiber), connect a DXLink Transmitter to a PC and a DXLink Receiver to a keyboard and mouse, the system then emulates commands from the receiver back to the PC. The Solecis SDX-510M functions as a DXLink Transmitter in this scenario. For a list of HID devices which have been tested and found to be working well with the latest firmware please view the document: DXLink HID Keyboard and Mouse Supported Devices
MEMORY
ENCLOSURE CONTROL
REGULATORY COMPLIANCE:
GENERAL
RECOMMENDED ACCESSORIES