Digital Video Cable

The Manhattan Digital Video Cable Cable is ideal for connecting your computer to the latest generation of HD monitors or projectors with DVI input. Designed for exceptional picture quality and static-free video transmission, the Manhattan Digital Video Cable is fully shielded for superior performance. Plus, it has molded strain relief connectors, finger-tightened screws and easy-grip treads to increase durability, ensure a secure connection, and make installation simple.

Manufacturer Part Number
301244
EAN/UPC
0766623301244,766623301244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contacts

  • DVI-D 24+1-pin male (2)
  • Shielded
Cable
  • Shielded
  • Current rating: 0.5 ADC
  • Withstanding voltage: 300 VDC
  • Insulation resistance: 50 MΩ
  • Conductive resistance: 2 Ω
  • Thermal plastic casing