64GB Internet TV

The future of television.

TV is a major part of our lives. We gather together around our big screens to watch big shows and big events. Yet somehow, the overall experience of TV has continued to stagnate. Until now. It all starts by recognizing that apps are the future of television. HBO NOW, WatchESPN, Netflix, Hulu, iTunes — apps are quickly becoming how we watch today. So we built a new foundation around this vision — with a new operating system called tvOS, innovative ways to connect with your screen, and a smart use of Siri to search for something to watch. This is the new Apple TV. This is where television is headed.

It’s all about apps.

Apps are the future of television. Think about it. On your mobile devices and computers, you already use apps such as Netflix, Hulu, WatchESPN, and iTunes to watch TV shows. And that’s exactly where TV in the living room is headed. Apps have liberated television. They allow you to make individual choices about what you want to watch. And when and where you want to watch it. With the new Apple TV and its powerful new tvOS, developers are creating experiences that will change what you expect from your big screen, making your TV feel as personal as your iPhone or iPad.

All the entertainment your TV can handle.

iTunes movies and TV shows. Netflix and Hulu. ABC and Disney. HBO and SHOWTIME. Live sports and news. And so much more. If it’s worth watching, there’s definitely an app for that.

Games and apps on TV. It’s gonna be huge.

The App Store is coming to your TV. You can expect big, exciting games. Imagine apps that turn your living room into a fitness studio or a classroom. Or multiperson experiences that redefine family game night. We can’t wait to see where developers take this.

The television finally gets some technology love.

With the advent of iPhone and iPad, many of the big innovations and newest technologies have focused on the small screens that fit in our pockets or that we carry in our hands. But it’s time our big screens share in that technology and get an equally innovative experience. With the new Apple TV and tvOS, a redesigned interface, and the Siri Remote, there’s never been a better time to be a TV.

A TV experience you’ve never experienced.

Your TV screen is all the way across the room. That’s why the experience of using Apple TV is designed to let you feel like you’re interacting directly with your TV, not separated from it.

Ask more of your television.

With all these new apps on your TV, what’s the best way to find something to watch? Just ask Siri. With the Siri Remote, you tell your TV exactly what you want to watch. Or ask Siri to give you a few options, like “Find me some funny TV shows.” Siri automatically searches across popular services like iTunes, Netflix, and more, so you don’t have to dig through each app individually. You can even ask Siri to launch a specific app. The Siri Remote takes the work out of watching TV.

So long endless button pushing. Hello swipe.

Touch forever changed how we interact with our phones. Now it comes to the remote. Use your thumb on the Touch surface of the Siri Remote to scroll, select, and navigate your TV screen effortlessly.

Manufacturer Part Number
MLNC2B/A
EAN/UPC
0888462749022,888462749022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

Height: 1.4 inches (35 mm)

Width: 3.9 inches (98 mm)

Depth: 3.9 inches (98 mm)

Weight: 15 ounces (425 g)1

Siri Remote

Bluetooth 4.0 wireless technology

IR transmitter

Accelerometer and gyroscope

Lightning connector for charging

Rechargeable battery providing months of battery life on a single charge (with typical daily usage)

Ports and Interfaces

HDMI 1.43

802.11ac Wi‑Fi with MIMO

10/100BASE-T Ethernet

Bluetooth 4.0 wireless technology

IR receiver

USB‑C for service and support

Built‑in power supply

Processor

A8 chip with 64-bit architecture

System Requirements

iTunes purchasing and renting and Home Sharing require iTunes Store account

Requires 802.11 wireless, Ethernet network, or broadband Internet access

Wireless video streaming requires 802.11a, g, n, or ac

Requires HDMI cable (sold separately)

Video Formats

H.264 video up to 1080p, 60 frames per second, High or Main Profile level 4.2 or lower

H.264 Baseline Profile level 3.0 or lower with AAC-LC audio up to 160 Kbps per channel, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

MPEG-4 video up to 2.5 Mbps, 640 by 480 pixels, 30 frames per second, Simple Profile with AAC-LC audio up to 160 Kbps, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

Audio Formats

HE-AAC (V1), AAC (16 to 320 Kbps), protected AAC (from iTunes Store), MP3 (16 to 320 Kbps), MP3 VBR, Audible (formats 2, 3, and 4), Apple Lossless, AIFF, and WAV; Dolby Digital 5.1 and Dolby Digital Plus 7.1

Photo Formats

JPEG, GIF, TIFF

Compatibility

Apple TV is compatible with high-definition TVs with HDMI3

Siri Remote is compatible with Apple TV (4th generation)

Remote Loop is compatible with Siri Remote

Accessibility

A variety of accessibility features help you get the most out of your new Apple TV. If you are blind, have low vision, or are deaf or hard of hearing, you can easily find and enjoy your favorite entertainment.

Features include:

  • VoiceOver
  • Zoom
  • Bold Text
  • Increase Contrast
  • Reduce Motion
  • Closed Caption and SDH Support
  • Accessibility Shortcut

In the Box

Apple TV

Siri Remote

Power cord

Lightning to USB Cable

Documentation

1. Weight varies by configuration and manufacturing process.
2. 1GB = 1 billion bytes; actual formatted capacity less.
3. Requires HDCP when playing protected content.
4. PVC-free worldwide except in India and Thailand, where PVC-free AC power cords are not available.