RealPresence Trio 8800 IP Conference Station

The Polycom® RealPresence Trio™ 8800 is the first smart hub for group collaboration that transforms the iconic three-point conference phone into a voice, video and content sharing system that can fit into any team environment, large or small.

No-compromise collaboration


The world’s best conference phone just became something so much more. Polycom RealPresence Trio not only provides the industry’s most amazing sound quality so that you hear every word clearly, but it’s also the new smart hub for your group collaboration. RealPresence Trio lets you easily add HD content sharing and live video interaction into spaces where it wasn’t available before. Hear every perspective, share your ideas and concepts with vivid imagery, and see their reactions immediately in real-time video from the one and only Polycom RealPresence Trio.

Familiar experience—only better


Everyone loves the simplicity of Polycom’s iconic three-point phones. RealPresence Trio takes this to the next level. The design of RealPresence Trio is sleek and sophisticated. Its 5-inch color touch screen and intuitive navigation make it simpler than ever—resulting in fewer mistakes, quick starts for every meeting and minimal training requirements. RealPresence Trio provides wired and wireless pairing with your personal devices using Bluetooth or USB and even includes convenient, illuminated mute buttons on each leg so everyone in the room can manage the meeting experience.

Spans across any team environment


RealPresence Trio flexibility makes it the ideal solution for the many dynamic needs of your organization. With a 20-foot pickup range and advanced audio technology such as enhanced Polycom® HD Voice™ and the patented Polycom® NoiseBlock™, RealPresence Trio is the ideal solution for any meeting space that needs the best audio experience. The design, the first of its kind, allows you to easily add the RealPresence Trio™ Visual+ and a USB compression camera to enjoy powerful HD content sharing and real-time video for complete, visual collaboration. RealPresence Trio flexibility and performance make it the perfect choice for team collaboration environments from the boardroom to the huddle room—and it is priced right for mass deployment.

Empowers administrators


Polycom RealPresence Trio is quick to deploy and easy to manage. With Power-overEthernet (PoE) and zero-touch deployment, it connects as easily as a phone and integrates directly with your call control platform. Native integration with Microsoft® Lync® 2013, Skype for Business client and support for all major SIP platforms ensure future-proof deployment, while its design and underlying software platform provide investment protection and even greater potential for future application expansion.

Manufacturer Part Number
2200-66070-001
EAN/UPC
0610807848691,610807848691
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

User interface features

  • Gesture-based, multitouch-capable capacitive touch screen
  • 5-inch color LCD (720 x 1280 pixel), 9:16 aspect ratio
  • On-screen virtual keyboard
  • 1x USB 2.0 Type A-compliant host port USB battery charging BC1.2 compliant1
  • - 1x USB 2.0 Micro-B device port
  • Integrated Bluetooth 4.0 and NFC
  • 3 illuminated mute buttons
  • Unicode UTF-8-character support
  • User interface localized in Arabic, Chinese, Danish, Dutch, English (Canada/ US/UK), French, German, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Spanish and Swedish
Audio Features
  • 3 cardioid microphones
  • Loudspeaker

- Frequency: 100-22,000 Hz
- Volume: 92 dB at 0.5m peak volume

  • 6m/20-foot microphone pickup range
  • Supported codecs:

- G.711 (A-law and μ-law)
- G.719
- G.729AB
- iLBC (13.33Kbps and 15.2Kbps)
- Opus (8Kbps – 24Kbps)
- G.722
- G.722.1, G.722.1C
- Polycom® Siren™ 14

  • Polycom® HD Voice™
  • Polycom® Acoustic Clarity™ technology provides full-duplex conversations, acoustic echo cancellation and background noise suppression - Type 1 compliant (IEEE 1329 full duplex)
  • Polycom® NoiseBlock™
  • Voice activity detection
  • Comfort noise generation
  • DTMF tone generation (RFC 2833 and in-band)
  • Low-delay audio packet transmission
  • Adaptive jitter buffers
  • Packet loss concealment
  • Bluetooth device pairing for wideband speech and multimedia streaming (HFP/AD2P)
  • Call handling features
  • 1 line (registration)
  • Shared call/bridged line appearance
  • Distinctive incoming call treatment/call waiting
  • Call timer and call waiting
  • Call transfer, hold, divert (forward), pickup
  • Called, calling, connected-party information
  • Local five-way audio conferencing
  • One-touch speed dial
  • Do-not-disturb function
  • Local configurable digit map/dial plan
  • Corporate directory access using LDAP
  • Visual conference management
Network and provisioning
  • Open SIP and Microsoft Lync 2013/Skype for Business SIP client
  • SDP
  • IETF SIP (RFC 3261 and companion RFCs)
  • Two-port gigabit Ethernet switch

- 10/100/1000Base-TX across LAN and 2nd port
- 2nd port supports IEEE 802.3af PSE

  • 802.11 a/b/g/n (Wi-Fi) network connectivity
  • Manual or dynamic host configuration protocol (DHCP) network setup
  • Time and date synchronization using SNTP
  • FTP/TFTP/HTTP/HTTPS server-based central provisioning
  • Polycom Zero Touch Provisioning
  • Provisioning and call server redundancy supported
  • QoS Support

- IEEE 802.1p/Q tagging (VLAN), layer 3 TOS, and DSCP
- WMM (Wi-Fi multimedia)

  • VLAN – CDP, DHCP VLAN discovery
  • LLDP-MED for VLAN discovery
Security
  • 802.1X authentication and EAPOL
  • Media encryption via SRTP
  • Transport layer security (TLS)
  • Encrypted configuration files
  • Digest authentication
  • Password login
  • Support for URL syntax with password for boot server address
  • HTTPS secure provisioning
  • Support for signed software executables
  • Wi-Fi encryption: WEP, WPA-Personal, WPA2-Personal, WPA2-Enterprise with 802.1X (EAP-TLS, PEAP-MSCHAPv2)
Power
  • LAN IN: Built-in auto-sensing IEEE 802.3at. PoE Device (Class 4)1. Backward compatibility with IEEE 802.3af.
  • LAN OUT: Built-in auto-sensing IEEE 802.3af power sourcing equipment

Approvals
  • Japan MIC/VCCI Class B
  •  FCC Part 15 (CFR 47) Class B
  •  ICES-003 Class B
  •  EN55022 Class B
  •  CISPR22 Class B
  •  VCCI Class B
  •  EN55024
  •  EN61000-3-2; EN61000-3-3
  •  NZ Telepermit
  •  Australia A&C Tick
  •  ROHS compliant
  •  19471-0715
Radio
  • US

- FCC Part 15.247
- FCC Part 15.407
- FCC Part 15.225

  • Canada

- RSS 247 Issue 1

  • EU

- ETSI EN 300 328 v1.9.1
- ETSI EN 301 893 v1.7.1
- ETSI EN 300 330
- ETSI EN 301 489-3
- ETSI EN 301 489-17

  • Japan

- Japan Item (19)
- Japan Item (19)-3
- Japan Item (19)-3-2

  • Australia

- AS/NZ4268

Safety

  • UL 60950-1
  •  CE Mark
  •  CAN/CSA-C22.2 No. 60950-1-03
  •  EN 60950-1
  •  IEC 60950-1
  •  AS/NZS 60950-1
Environmental conditions
  • Operating temperature: 0 to 40°C (+32 to 104°F)
  • Relative humidity: 5% to 95% (non-condensing)
  • Storage temperature: -20 to +70°C (-4 to +160°F)

Country of origin

  • Thailand

Phone dimensions (L x W x H)

  • 38.3 x 7.5 x 33.2 cm (15.1 x 2.9 x 13.1 in)
  • Unit weight: 0.95Kg (2.1 lbs)

Box dimensions (L x W x H)

  • 48.3 x 11.5 x 39.4 cm (19 x 4.5 x 15.5 in)
  • Box weight: 1.97 Kg (4.35 lbs)

Part numbers

  • 2200-66070-001 Trio 8800, PoE