Note:
Video/Audio InputIP video input:: |: 64-ch
Two-way audio input:: |: 1-ch, RCA (2.0 Vp-p, 1kΩ)
NetworkIncoming bandwidth:: |: 320Mbps or 200Mbps(when RAID is enabled)
Outgoing bandwidth:: |: 256Mpbs or 200Mbps(when RAID is enabled)
Remote connection:: |: 128
Video/Audio OutputHDMI/VGA output:: |: 2-ch, resolution:
HMDI1:4K (3840 × 2160)/60Hz,
4K (3840 × 2160)/30Hz, 2K (2560 × 1440)/60Hz, 1920 × 1080p/60Hz, 1600 × 1200/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz
VGA1: 2K (2560 × 1440)/60Hz, 1920 × 1080p/60Hz, 1600 × 1200/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz
HDMI2/VGA2:1920 × 1080p/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz
Recording Resolution:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Audio Output:: |: 2-ch, RCA (2.0Vp-p, 1KΩ)
Synchronous Playback:: |: 16-ch
DecodingLive view / Playback:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Capability:: |: 4-ch@8MP,16-ch@1080P
Hard DiskSATA:: |: 8 SATA interfaces for 8 HDDs
Interface Type:: |: 1 eSATA interface
Capacity:: |: Up to 6TB capacity for each HDD
Disk arrayArray type:: |: RAID0, RAID1, RAID5, RAID10
Number of array:: |: 4
External InterfaceNetwork Interface:: |: 2 RJ-45 10/100/1000Mbps self-adaptive Ethernet interfaces
Serial Interface:: |: RS-232, RS-485, Keyboard
USB Interface:: |: Front panel: 2 × USB 2.0
Rear panel: 1 × USB 3.0
Alarm In:: |: 16-ch
Alarm Out:: |: 4-ch
GeneralPower Supply:: |: 100 to 240 VAC, 50 to 60 Hz
Consumption(without hard disk and POE):: |: ≤30 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 19-inch rack-mounted 2U chassis
Dimensions:: |: 445 × 470 ×90 mm (17.5"× 18.5" × 3.5")
Weight(without HDD):: |: ≤ 10 Kg (22 lb)