Embedded NVR

Manufacturer Part Number
DS-9664NI-I8-16TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio InputIP video input:: |: 64-ch
Two-way audio input:: |: 1-ch, RCA (2.0 Vp-p, 1kΩ)
NetworkIncoming bandwidth:: |: 320Mbps or 200Mbps(when RAID is enabled)
Outgoing bandwidth:: |: 256Mpbs or 200Mbps(when RAID is enabled)
Remote connection:: |: 128
Video/Audio OutputHDMI/VGA output:: |: 2-ch, resolution: 
HMDI1:4K (3840 × 2160)/60Hz, 
4K (3840 × 2160)/30Hz, 2K (2560 × 1440)/60Hz, 1920 × 1080p/60Hz, 1600 × 1200/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz 
VGA1: 2K (2560 × 1440)/60Hz, 1920 × 1080p/60Hz, 1600 × 1200/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz 
HDMI2/VGA2:1920 × 1080p/60Hz, 1280 × 1024/60Hz, 1280 × 720/60Hz, 1024 × 768/60Hz 
Recording Resolution:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF  
Audio Output:: |: 2-ch, RCA (2.0Vp-p, 1KΩ) 
Synchronous Playback:: |: 16-ch
DecodingLive view / Playback:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF  
Capability:: |: 4-ch@8MP,16-ch@1080P
Hard DiskSATA:: |: 8 SATA interfaces for 8 HDDs
Interface Type:: |: 1 eSATA interface
Capacity:: |: Up to 6TB capacity for each HDD
Disk arrayArray type:: |: RAID0, RAID1, RAID5, RAID10
Number of array:: |: 4
External InterfaceNetwork Interface:: |: 2 RJ-45 10/100/1000Mbps self-adaptive Ethernet interfaces
Serial Interface:: |: RS-232, RS-485, Keyboard
USB Interface:: |: Front panel: 2 × USB 2.0 
Rear panel: 1 × USB 3.0 
Alarm In:: |: 16-ch
Alarm Out:: |: 4-ch
GeneralPower Supply:: |: 100 to 240 VAC, 50 to 60 Hz
Consumption(without hard disk and POE):: |: ≤30 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 19-inch rack-mounted 2U chassis
Dimensions:: |: 445 × 470 ×90 mm (17.5"× 18.5" × 3.5")
Weight(without HDD):: |: ≤ 10 Kg (22 lb)