The SmartMount® Grab Handle Accessory is designed to enhance the mobility of your SR cart. Designed to accommodate all users, the grab handle can be located anywhere along the column below the display.
Note:
Minimum to Maximum Screen Size:0" to 0"
Color:Black
Finish:Powder Coat
Security Features:Non-Security Hardware
Product Dimensions:00.00 X 00.00 X 00.00" (000 X 000 X 000mm)
Ship Dimensions:8.75 x 4 x 46.75" (222.3 x 101.6 x 1,187.5mm)
Shipping Weight:4.9lb (2.32kg)
UPC Code:735029307563