Signature Line 8GB (2 x 4GB) DDR4 PC4-17000 (2133Hz) CL15 SODIMM Kit

Patriot Memory's Signature Line DDR4 SODIMM memory delivers the quality, reliability and performance expected for today's notebook needs. This 8GB kit is designed to run at PC4-17000 (2133MHz) at CAS 15 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory's Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD48G2133SK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 22.7 g

Dimensions 16 x 5.5 x 17 cm

Capacity 8GB

Memory Speed 2133MHz

DRAM Memory Technology DDR4

Cache Latency CL15

Memory Type Non-ECC Unbuffered

Country of Origin Taiwan

Unit Weight 9

UPC 0814914020524

Memory Configuration SODIMM