W2000 Home Projector With Rec. 709

BenQ W2000 Home Projector with Rec. 709

W2000 takes the home cinema experience to a new level thanks to BenQ technology that achieves the Rec. 709 standard for high-definition color reproduction. W2000 is precisely calibrated for cinematic color with Rec.709, utilizing a 6X RGBRGB color wheel with precision-tuned coating and color segments to replicate stunningly true colors and a superb viewing experience.

Manufacturer Part Number
9H.Y1J77.17E
EAN/UPC
4718755060670
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: 1080p (1920 x 1080)
Brightness* (ANSI Lumens): 2000 ANSI Lumens
Contrast Ratio: 15000:1
Display Color: 1.07 Billion Colors
Lens: F = 2.59 - 2.87, f = 16.88 - 21.88 mm
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Throw Ratio: 1.15 - 1.5 (100" @ 2.5m)
Clear Image Size / Maximum Image Size: 60"~180" / 300"
Zoom Ratio: 1.3:1
Lamp Mode (Normal/Economic/SmartEco)*: 3500 / 5000 / 6000 hours
Keystone Adjustment: Auto Vertical & Manual Horizontal ± 30 degrees
Projection Offset: 105% ± 2.5%
Lens Shift: Vertical : +10%
Resolution Support: VGA(640 x 480) to WUXGA_RB (1920 x 1200) *RB = Reduced Blanking
Horizontal Frequency: 15 - 102KHz
Vertical Scan Rate: 23 - 120Hz
Lamp Wattage: 240W
Interface:

  • PC (D-Sub) x 1
  • Composite Video In x 1
  • Component Video In x 1
  • HDMI x 3
  • MHL x 2 (Share with HDMI-2 & HDMI-3)
  • Audio In x 1
  • Audio L/R In x 1
  • Audio Out x 1
  • Chamber Speaker 10W x 2
  • USB (Type A) x 1 (5V / 1.5A power supply)
  • USB (Type B) x 1 (Inside projector for WDP02 power supply)
  • USB (Type mini B) x 1 (Service)
  • RS232 x 1
  • DC 12V Trigger x 1
  • IR Receiver x 2 (Front & Top)
Dimensions (W x H x D mm): 380.5 x 121.7 x 277 mm
Color Wheel Segment: 6-Segment (RGBRGB)
Color Wheel Speed: 6x (50Hz), 4x (60Hz)
HDTV Compatibility: 480i, 480p, 576i, 567p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM, SDTV
3D Support and Compatibility: Frame Sequential: Up to 720p
Frame Packing: Up to1080p
Side by Side: Up to 1080i/p
Top Bottom: Up to 1080p
Audible Noise (Normal/Economic Mode): 29 / 27 dBA
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/
French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/
Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese
(28 Languages)
Picture Modes: ** ISF Disabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / (3D)
*** ISF Enabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / ISF Night / ISF Day / (3D)
Accessories (Standard):
  • Lens Cover
  • Remote Control with Battery 
  • Power Cord (by region)
  • User Manual CD 
  • Quick Start Guide
  • Warranty Card 
Accessories (Optional):
  • Spare Lamp Kit
  • Ceilling Mount
  • Carry Bag
  • Wireless FHD Kit
  • DLP 3D Glasses 
Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Power Supply: AC100 to 240V, 50 to 60 Hz
Weight: 3.6 kg (7.93lbs)