Phone systems
The FortiVoice Enterprise IP PBX voice solutions give you total call control and sophisticated communication features for excellent customer service and efficient employee collaboration. Powerful, affordable and simple, FortiVoice Enterprise systems deliver powerful features and value to offices with up to 3,000 phone users. FortiVoice phone systems include everything you need to handle calls professionally, control communication costs and stay connected everywhere.
Built-in fundamentals
FortiVoice Enterprise systems include all the fundamentals of enterprise-class voice communications, with no additional licenses to buy or cards to install. Auto attendants, auto provisioning, line/extension appearance, ring groups, user privileges, call queue, call barge, multilocation integration and much more are built-in. FortiVoice systems are easy to purchase, easy to install and easy to manage, so you save the headaches that come with most enterprise phone systems.
User appeal
Your people will like it too. The FortiVoice personal web portal lets your staff view their call logs, configure and manage their own messaging and access other features. Your employees get control over their phones, and your IT staff get a break from having to configure every little change.
Note:
Hardware Specifications:
Primary Rate Interface (PRI): 0
Traditional Telephone Lines (FXO): 0
Analog Extensions (FXS): 0
Network Interface Cards (RJ45): 4
Total Hard Drive Capacity: 2x 2 TB w/ RAID 0/1
Hardware Form Factor: Rack Mount (1U)
Dimensions:
Height x Width x Length (inches): 1.70 x 17.10 x 14.30
Height x Width x Length (mm): 44 x 435 x 364
Weight: 16.1 lbs (7.3 kg)
Capacity:
VoIP trunks: 300
Extensions: 3000
Concurrent calls: 450
Auto attendants: 120
Conferences: 60
Maximum call center agents: 225
Codec support: Audio: G.711 μ-law/A-law, G.729a, G.722, G.726 Video: H.263, H.264