FortiGate 50E Network Security/Firewall Appliance

The FortiGate/FortiWiFi 50E series are compact, cost effective, all-in-one security appliances that deliver Fortinet’s Connected UTM. Ideal for small business, remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity and performance you need.

High Performance Network Security

Built on the foundation FortiOS 5, the FortiGate/FortiWiFi 50E series provides an integrated set of essential security technologies to protect all of your applications and data. You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® security subscription services you’ll have automated protection against today’s sophisticated threats.

Advanced Features

The FortiGate/FortiWiFi 50E series offers beyond the industry’s best firewall with the latest in Advanced Threat Protection including Sandboxing and anti-bot protection, Feature Select Options for simplifying configurations and deployments, and Contextual Visibility for enhanced reporting and management.

VDOMs on the FortiGate/FortiWiFi 50E series let you segment networks to enable guest and employee access, or protect things like cardholder data. You get the flexibility to match your business needs and meet compliance standards like PCI and HIPAA.

With robust internal storage, the FortiGate/FortiWiFi 51E and the FortiGate 52E allow you to implement integrated WAN optimization and/or web caching to improve user productivity when securely accessing remote applications and documents.

Manufacturer Part Number
FG-50E
EAN/UPC
0040232305252,040232305252,0714953352375,714953352375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

GE RJ45 Switch Ports: 5

GE RJ45 WAN Ports: 2

USB Ports: 1

Console (RJ45): 1

Wireless Interface: —

Internal Storage: —

System Performance

Firewall Throughput: 2.5 Gbps

Firewall Latency (64 byte UDP packets): 180 μs

Firewall Throughput (Packets Per Second): 375 Kpps

Concurrent Sessions (TCP): 1.8 Million

New Sessions/Second (TCP): 21,000

Firewall Policies: 5,000

IPsec VPN Throughput (512 byte packets): 200 Mbps

Gateway-to-Gateway IPsec VPN Tunnels: 200

Client-to-Gateway IPsec VPN Tunnels: 250

SSL-VPN Throughput: 100 Mbps

Concurrent SSL-VPN Users (Recommended Maximum): 80

IPS Throughput (HTTP / Enterprise Mix): 800 / 270 Mbps

SSL Inspection Throughput: 250 Mbps

NGFW Throughput: 160 Mbps

CAPWAP Throughput: 1.9 Gbps

Virtual Domains (Default / Maximum): 5 / 5

Maximum Number of FortiAPs (Total / Tunnel Mode): 10 / 5

Maximum Number of FortiTokens: 100

Maximum Number of Registered FortiClients: 200

High Availability Configurations: Active/Active, Active/Passive, Clustering

Dimensions

Height x Width x Length (inches): 1.44 x 5.5 x 8.52

Height x Width x Length (mm): 36.5 x 140 x 216

Weight: 2.015 lbs (0.914 kg)

Form Factor: Desktop

Environment

Power Required: 100–240V AC, 60–50 Hz (External DC Power Adapter)

Maximum Current: 100 V / 0.6 A, 240 V / 0.4 A

Power Consumption (Average / Maximum): 15 / 18 W

Heat Dissipation: 62 BTU/h

Operating Temperature: 32–104°F (0–40°C)

Storage Temperature: -31–158°F (-35–70°C)

Humidity: 20–90% non-condensing

Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance

Regulatory Compliance: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB

Certifications

ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN