FortiGate 30E Network Security/Firewall Appliance

Effective and Efficient Security for Small/Medium Businesses and Distributed Enterprises

To be effective against today’s evolving threat landscape, your security solution needs to reliably control network traffic through awareness of applications, users, and content. To be efficient, it needs to be consolidated, simple to manage, and easily scalable. 

FortiGate/FortiWiFi entry-level next gen firewalls enable and secure your organization with:

  • Top-rated protection tested by NSS Labs, Virus Bulletin, and AV Comparatives
  • Deep visibility and granular control of applications, devices, and users
  • Simplified security with easy-to-manage, single-platform solution
  • Actionable reports to enforce policies, understand targeted attacks, and meet compliance

Manufacturer Part Number
FG-30E
EAN/UPC
0040232305115,040232305115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • GE RJ45 Switch Ports: 4
  • GE RJ45 WAN Port: 1
  • USB Port: 1
  • Console (RJ45): 1
  • Wireless Interface: –

System Performance

  • Firewall Throughput: 950 Mbps
  • Firewall Latency (64 byte UDP packets): 130 μs
  • Firewall Throughput (Packets Per Second): 180 Kpps
  • Concurrent Sessions (TCP): 900,000
  • New Sessions/Second (TCP): 15,000
  • Firewall Policies: 5,000
  • IPsec VPN Throughput (512 byte packets): 75 Mbps
  • Gateway-to-Gateway IPsec VPN Tunnels: 200
  • Client-to-Gateway IPsec VPN Tunnels: 250
  • SSL-VPN Throughput: 35 Mbps
  • Concurrent SSL-VPN Users (Recommended Maximum): 80
  • IPS Throughput (HTTP / Enterprise Mix): 600 / 240 Mbps
  • SSL Inspection Throughput: 200 Mbps
  • NGFW Throughput: 150 Mbps
  • CAPWAP Throughput: 950 Mbps
  • Virtual Domains (Default / Maximum): 5 / 5
  • Maximum Number of FortiAPs (Total / Tunnel Mode): 2 / 2
  • Maximum Number of FortiTokens: 20
  • Maximum Number of Registered FortiClients: 200
  • High Availability Configurations: Active/Active, Active/Passive, Clustering

Dimensions

  • Height x Width x Length (inches): 1.61 x 8.27 x 5.24
  • Height x Width x Length (mm): 41 x 210 x 133
  • Weight: 1.982 lbs (0.899 kg)
  • Form Factor: Desktop

Environment

Power Required

  • 100–240V AC, 60–50 Hz
  • (External DC Power Adapter)

Maximum Current

  • 100V / 0.6A, 240V / 0.4A

Power Consumption (Average / Maximum)

  • 13 / 15 W
  • 19 / 16 W

Heat Dissipation

  • 52 BTU/h
  • 66 BTU/h

Operating Temperature: 32–104°F (0–40°C)

Storage Temperature: -31–158°F (-35–70°C)

Humidity: 20–90% non-condensing

Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance

  • Regulatory Compliance: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB
  • Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN