Catalyst 6816-X-Chassis (Standard Tables)

Network traffic has grown exponentially over the last several years, and this trend is expected to continue into the foreseeable future. By 2018, there will be 20+ billion networked devices, up from 10 billion in 2011. Business IP traffic is expected to reach 13.1 exabytes per month in 2016. Networks must be capable of scaling well beyond the needs of today to deal with the traffic of tomorrow while at the same time providing investment protection.

Manufacturer Part Number
C6816-X-LE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

6840-X Models: C6816-X-LE

Native Optics: SFP/SFP+

Number of 10G Ports

Number of 40G Ports: 4 using reverse adapter

Features: Full-feature L2/L3 with MPLS, VPLS, IPv4/IPv6 capabilities, 512K Netflow

Additional Hardware Features: Large buffers, SGT, MACSec, LISP, dual priority queues, two-level shaping, Instant Access

Switching Capacity: Up to 80 Gbps Full Duplex

Performance: Up to 60Mpps

Maximum Port Density per Chassis: 16 x 10G SFP native or 4 x 40G QSFP using reverse adapter

Maximum Port Density (VSS): 30 x 10G SFP native or 7 x 40G QSFP using reverse adapter

Power Supply Compatibility: AC: 750W, DC: 750W

Reliability and Availability Online Insertion and Removal (OIR): OIR supported for redundant Power Supplies and fan tray

Physical dimensions (H x W x D)

Inches: 3.5 x 17.35 x 21.52

Centimeters: 8.89 x 44.07 x 54.66

Rack Units (RU): 2RU

Weight Chassis with 2 Power Supplies and Built-In Fan: 24.04 lbs/10.09 kgs

Input Voltage: 100 to 240 VAC -48 to -72 VDC

Safety: UL 60950 Second Edition

CAN/CSA-C22.2 No. 60950 Second Edition

EN 60950 Second Edition

IEC 60950 Second Edition

AS/NZS 60950

EMC:

  • FCC Part 15 (CFR 47) Class A
  • VCCI Class A
  • EN55022 Class A
  • CISPR 22 Class A
  • CE marking
  • AS/NZS 3548 Class A
  • ETS300 386
  • EN55024
  • EN61000-6-1
  • EN50082-1

NEBS/ETSI:

  • GR-1089-Core NEBS Level 3
  • ETS 300 019 Storage Class 1.1
  • ETS 300 019 Transportation Class 2.3
  • ETS 300 019 Stationary Use Class 3.1

ATIS Pb Free and Energy Efficiency:

  • ATIS-0600020.2010 Pb Free circuit packs
  • ATIS-0600015-2009 General Energy Efficiency Requirements (TEER)
  • ATIS-0600015.03-2009 Switch and Router Energy Efficiency
  • ATIS-0600015.01-2009 Server Energy Efficiency
  • VZ.TPR.9205 Verizon Energy Efficiency Requirements for Telecommunication Equipment (TEEER)

Network Management:

  • ETHERLIKE-MIB (RFC 1643)
  • IP-MIB and IP-FORWARD-MIB for IPv6
  • IF-MIB (RFC 1573)
  • Bridge MIB (RFC 1493)
  • CISCO-STACK-MIB
  • CISCO-VTP-MIB
  • CISCO-CDP-MIB
  • RMON MIB (RFC 1757)
  • CISCO-PAGP-MIB
  • CISCO-STP-EXTENSIONS-MIB
  • CISCO-VLAN-BRIDGE-MIB
  • CISCO-VLAN-MEMBERSHIP-MIB
  • ENTITY-MIB (RFC 2037)
  • HC-RMON
  • RFC1213-MIB (MIB-II)
  • SMON-MIB

Operating Environment

Operating Temperature: 32°F to 104°F (0 to 40°C)

Storage Temperature: -4 to 149°F (-20 to 65°C)

Thermal Transition:

0.5°C per minute (hot to cold)
0.33°C per minute (cold to hot)

Relative Humidity:

Ambient (noncondensing) operating: 5% to 90%

Ambient (noncondensing) non-operating and storage: 5% to 95%

Operating Altitude:

Certified for operation: 0 to 6500 ft (0 to 2000 m)

Designed and tested for operation: -200 to 10,000 ft (-60 to 3000 m)