Siri Remote

Built specifically for the new Apple TV, the Siri Remote puts you in complete control. With Siri, simply use your voice to find what you want to watch. You can also use your finger on the Touch surface to interact with the new Apple TV. Swipe left or right. Up or down. You have all-new ways to navigate the new Apple TV quickly and easily. However, Apple TV can only connect to one remote at a time. If you wish to play multiple player games, you’ll need an iOS device or controller.

Manufacturer Part Number
MLLC2LL/A
EAN/UPC
0888462704533,888462704533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

  • Height: 4.88 inches (124 mm)
  • Width: 1.5 inches (38 mm)
  • Depth: 0.25 inch (6.3 mm)
  • Weight: 1.66 ounces (47 g)1
Communication and Connections
  • Dual microphones for Siri
  • IR transmitter
  • Lightning connector for charging
Sensors
  • Accelerometer
  • Gyroscope
Power
  • Built-in rechargeable lithium-ion battery
  • Charging via USB to computer system or power adapter (sold separately)
Environmental Requirements
  • Operating temperature: 32° to 95° F (0° to 35° C)
  • Nonoperating temperature: -4° to 113° F (-20° to 45° C)
  • Relative humidity: 5% to 95% noncondensing
  • Operating altitude: tested up to 10,000 feet (3000 m)
Wireless
  • Bluetooth 4.0 wireless technology