Magic Keyboard - US English

The Magic Keyboard combines a sleek new design with a built-in rechargeable battery and enhanced key features. With an improved scissor mechanism beneath each key for increased stability, as well as optimized key travel and a lower profile, the Magic Keyboard provides a remarkably comfortable and precise typing experience. It pairs automatically with your Mac, so you can get to work right away. And the battery is incredibly long-lasting — it will power your keyboard for about a month or more between charges.

Manufacturer Part Number
MLA22LL/A
EAN/UPC
0888462650366,888462650366,4547597933527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

  • Height: 0.16–0.43 inch (0.41–1.09 cm)
  • Width: 10.98 inches (27.9 cm)
  • Depth: 4.52 inches (11.49 cm)
  • Weight: 0.51 pound (0.231 kg)

General

  • Multimedia keys

Connections and Expansion

  • Bluetooth
  • Lightning port
  • Wireless