BE6 Superior Sounding Bluetooth Earphones

Superior Sounding Bluetooth Earphones

The BE6 gives audio enthusiasts a wireless experience without compromising on sound quality.
Supporting aptX and AAC and being fully crafted from aluminum, the BE6 is an ultimate crossover product combining superior sound quality to an active lifestyle.

Manufacturer Part Number
BE6 GREY
EAN/UPC
0796435301156,796435301156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

General

Input impedance: 20 Ohm
Frequency response: 20Hz to 20kHz
Sensitivity: 95dB +/-3dB
Power supply: Lithium-ion battery, Cylindrical Type
Power consumption: 15mA at A2DP mode, speaker output 75dB SPL
Connector type: Wireless
Cable length: 22" (561 mm)
Driver unit: 0.393" (10 mm)
Impedance: 20 Ohm
Connections input: Bluetooth V4.0+EDR Compliant
Connections output: In ear speakers
Connections control: Multi function inline remote
Driver type: Dynamic
Number of driver(s): 2
Inline remote: Multi functional, phone, transport, volume, pairing, voice prompts activation
Battery life: 6 hrs

Wireless information

Wireless type: Bluetooth 2.4Ghz V4.0 +EDR compliant
Supported codecs: SBC, AptX, AAC
Devices memorised: 8
Wireless frequency: 20Hz–20kHz
Operating range: Up to 98.5'
Connection mode: BT V4.0

Weight and dimensions

Weight: 0lb 0.6oz

In the box

Standard accessories:
2 Pairs Comply™ Sport tips
4 Pairs silicone tips (one pair on BE6)
1 Pair stabilizers
1 Piece cable management clip
Carry case
Charging cable (micro-USB)
Quick start guide
Safety instruction

Warranty

Warranty (years): 1

Colour

Color: Grey