EliteDisplay E232 23-inch Monitor Head Only (ENERGY STAR)

Work smart with the HP EliteDisplay E232 23-inch Monitor, Head Only a large-screen Full HD IPS display with Elite-class presentation features for everything you do every day.

Put every detail on display.

Enjoy sharp Full HD resolution for all your projects and collaborate easily with colleagues around the room with 178-degree viewing angles from IPS technology. The large 23-inch diagonal screen gives you plenty of room for your open applications.

Convenient connections.

Connect to your choice of PC or device with HDMI, DisplayPort, VGA, and USB inputs. Keep your frequently-used devices right where you need them with USB connections at the display.

Reduce power consumption and help lower costs.

Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Featuring

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Make it yours.

  • Customize a complete solution with HP accessories. Add audio with the HP Speaker Bar, an HP Single Arm for easy mounting, or a HP USB Graphics Adapter for multi-monitor setups.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
N2Q02AA#ABA
EAN/UPC
0889296928614,889296928614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications

Display size (diagonal)
23"
Panel active area
20.046 x 11.276 in
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.265 mm
Brightness
250 cd/m² 1 
Contrast ratio
1000:1 static
5000000:1 dynamic
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 1 
Tilt and swivel angle
Tilt: -5 to +25°
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
2 USB 2.0

Dimensions and weight
Weight
8 lb (3.63 kg)
(Head only)
Product dimensions without stand (W x D x H)
21.64 x 1.95 x 13.27 in (54.93 x 4.96 x 33.69 cm)
(Head only)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
35 W (maximum)
28 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 2 

Certification and compliance
Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS;Australian-New Zealand MEPS
WEEE

What's included
What's in the box
Monitor
AC power cord
VGA cable
DisplayPort cable
USB cable
CD (includes User Guide, warranty, drivers)