Magic Mouse 2

Featuring a new design, Magic Mouse 2 is completely rechargeable, so you’ll eliminate the use of traditional batteries. It’s lighter, has fewer moving parts thanks to its built-in battery and continuous bottom shell, and has an optimized foot design — all helping Magic Mouse 2 track easier and move with less resistance across your desk. And the Multi-Touch surface allows you to perform simple gestures such as swiping between web pages and scrolling through documents. Magic Mouse 2 is ready to go right out of the box and pairs automatically with your Mac.

Manufacturer Part Number
MLA02LL/A
EAN/UPC
0888462647748,888462647748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

  • Height: 0.85 inch (2.16 cm)
  • Width: 2.25 inches (5.71 cm)
  • Depth: 4.47 inches (11.35 cm)
  • Weight: 0.22 pound (0.099 kg)

General

  • Multi-Touch

Connections and Expansion

  • Bluetooth
  • Lightning port
  • Wireless