Mini DisplayPort Male to DisplayPort Female Adapter (900835)

The VisionTek mini DisplayPort Male to DisplayPort Female Adapter features a mini DP male connector on one end and a DP female connector on the other. The adapter allows you to connect any mini DisplayPort-equipped laptop, including the Mac® family of products, to a standard DisplayPort connection such as an HDTV, monitor, or projector.


VisionTek’s mini DisplayPort Male to DisplayPort Female Adapter supports high resolutions of up to 4K x 2K (4096 x 2160) @ 60Hz--also known as Cinematic 4K--with a maximum HBR2 bandwidth of 21.6 Gbps. The cable also supports Multi-Stream (MST) for daisy-chaining multiple monitors, as well as provides optional audio support and digitally protected content (HDCP and DPCP).

Manufacturer Part Number
900835
EAN/UPC
0784090034076,784090034076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cable Jacket Type: PVC - Polyvinyl Chloride with 30AWG Black Wire, Aluminum-Mylar Foil with Braided Shielding
  • Length: 2in
  • Connectors (Nickel Plated): mini DisplayPort (20 pin) Male, DisplayPort (20 pin) Female
  • Fire Rating: CMG Rated (General Purpose)