UC3HUB 4-port USB Hub

The Macally 3.1 USB-C to USB A hub allows you to connect your devices with a USB A connector, like your mobile devices, keyboard, mouse, printer, scanner or external hard drive, to your new MacBook or Chromebook Pixel with USB-C port. This hub supports charge and data transfer up to 5 Gbps!

Manufacturer Part Number
UC3HUB
EAN/UPC
8717278768588,0701107495453,701107495453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 17 (H) x 41 (W) x 68 (D) mm
  • Cable length: 105 mm
  • Weight: 53 g