CRONOS AD Headset

The CRONOS AD is our high fidelity gaming headset for eSport athletes. It’s packed with a fully auto-adjusting headband that takes comfort to the next level, and includes powerful 40mm neodymium magnetic drivers so you never miss enemy footsteps. Whether you’re already a professional gamer, or just starting out - the Tt eSPORTS CRONOS AD offers the perfect match of performance with unbeatable comfort and design

Manufacturer Part Number
HT-CRAANECBK14
EAN/UPC
0841163058077,841163058077
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec

Color : Diamond Black
Connector : 3.5mm Plug x2 & USB Plug x1
Driver Unit (mm) : 40mm Neodymium Magnet
Channel : Stereo
Frequency Response : 20Hz-22KHz
Impedance : 32 Ω
SENSITIVITY : 98 ±3 dB
MAX INPUT : 100 mW
Cable Length : 2.0 meters
Plug&Play Microphone : Yes
External In-Line Controller : Yes
Mic Directivity : Omni-directional
Mic Sensitivity : -42dB ± 3dB
Mic Frequency : 100Hz~10KHz
Mic Impedance : < 2.2kΩ
Accessories : Warranty Card x 1、Mobile Device Cable x 1、3.5mm Plug & USB Plug Cable x 1