USB Audio/Video Grabber

Easily capture and convert audio/visual content into digital media.
The Manhattan USB Audio/Visual Grabber connects a media source to a desktop or notebook computer to capture, convert and edit content. Ideal for sharing favorite video clips or "snapshots" through e-mail or on the Web, it records and processes data from a camcorder, VCR, TV or other media device equipped with S-video or RCA outputs. A single-button control with LED indicators activates a built-in chip that encodes directly in MPEG 1/2/4 format. A full-version of ArcSoft ShowBiz software is included to help get more professional results with little technical effort.

Easy to Install and Use
Simple USB connection and plug-and-play capability, Windows compatibility and USB connection combine to make installation quick and simple. Bus power requires no batteries or external supplies for convenient use almost anywhere.

Manufacturer Part Number
162579
EAN/UPC
0766623162579,766623162579
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 2.0
  • NTSC
  • PAL
  • FCC
  • CE
  • RoHS2

General
  • Video system: NTSC, PAL, SECAM (automatic detection)
  • Motion capture formats: DVD, SVCD, VCD, MPEG1/2/4, AVI, WMV, WMA, MP3
  • Still image formats: JPEG, BMP
  • Resolution: NTSC, 720 x 480 @ 30 fps; PAL, 720 x 576 @ 25 fps
  • Inputs: S-video, RCA audio and video
  • Chipset: Conexant
  • ArcSoft ShowBiz software included (full version)
  • Windows XP/Vista/7/8 compatible
  • Cables: USB, 1.1 m (44 in.); audio/video, 7 cm (2.7 in.); RCA extension, 1.1 m (44 in.)
  • 10.8 x 3.5 x 1.5 cm (4.25 x 1.4 x 0.6 in.); 70.8 g (2.5 oz.)

Minimum Recommended System Requirements
  • Hi-Speed USB equipped computer with CD-ROM (for software installation)
  • 256 MB RAM, 1 GB free HD space, sound card (AC97 compatible), graphics card (DirectX 9.0c compatible) and Pentium 4 (1 GHz) or above
  • Windows XP/Vista/7/8 operating system

Package Contents
  • USB Audio/Video Grabber
  • RCA extension cable
  • ArcSoft ShowBiz software and driver CDs
  • User manual