HDMI cable

Superior connections for quality digital video performance.
Manhattan HDMI to DVI Cables help deliver the brightest, most accurate colors and sharpest detail when connecting high-definition televisions, LCD and plasma displays, digital satellite receivers, DVD players, digital projectors and other DVI- or HDMI-equipped display devices. Manhattan HDMI to DVI Cables are engineered and constructed of quality materials to deliver dependable transmissions in digital video applications. Full foil and braided shielding, molded boots with strain relief, protective PVC jackets and gold-plated connections help provide maximum conductivity and clear, crisp signal transmissions with reduced distortion.

Manufacturer Part Number
372527
EAN/UPC
0766623372527,766623372527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • Meets or exceeds existing HDMI and DVI-D standards
  • Compatible with DVI-D dual link devices
  • UL
  • ISO

    Contacts
  • HDMI 19-pin male
  • DVI-D 24+1-pin male
  • Molded PVC boot
  • Shielded
  • 28 AWG connectors

    Cable
  • Shielded
  • Length: 5 m (15 ft.)
  • Current rating: 0.5 ADC
  • Withstanding voltage: 300 VDC
  • Insulation resistance: 10 MΩ
  • Conductive resistance: 5 Ω
  • Thermal plastic casing

    Package Contents
  • HDMI Cable