2-Port HDMI Switch HDMI 1.3, 2-Port, Integrated Cable

Easily connect multiple HDMI sources to a single display.
The Manhattan 2-Port HDMI Switch allows media enthusiasts to connect two HDMI video sources — including gaming consoles, Blu-ray players, satellite receivers, digital recorders, set-top boxes and other devices — to a single high-definition display.

Flexible Solution for Many HD Applications
With the increased number of high-definition media devices, the Manhattan 2-Port HDMI Switch expands the connectivity options of your HDTV, flat-panel display monitor or video projector. The switch automatically detects and selects the active HDMI source and routes the signal to your display. Additionally, it has a manual selection button so you can select sources when more than one HD video source is on at the same time.

Best Possible Image Quality
Full compliance with HDMI 1.3b and HDCP 1.0, 1.1 ensures the Manhattan 2-Port HDMI Switch provides nothing short of high-quality performance and reliability. It delivers full 1080p resolution images and supports 3-D video, as well as LPCM, DTS and Dolby TrueHD audio.

Manufacturer Part Number
207416
EAN/UPC
0766623207416,766623207416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

      Standards and Certifications

  • HDMI 1.3b
  • HDCP 1.0 / 1.1
  • CE
  • FCC
  • RoHS2

    Connections
  • HDMI male (output) (1)
  • HDMI female (input) (2)

    Signal Input/Output
  • Input video signal: 400 – 600 mV
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 2.5 Gbps and 1080p resolution
  • Output video: HDMI 1.3b, HDCP 1.0 / 1.1
  • Frequency: 2.25 Gbps / 250 MHz

    Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p

    Physical
  • Dimensions: 69 x 60 x 17 mm (2.7 x 2.4 x 0.7 in.)
  • Weight: 71 g (2.5 oz.)

    Package Contents
  • HDMI Switch
  • Instructions