Magic Trackpad 2

Redesigned and rechargeable, Magic Trackpad 2 includes a built-in battery and brings Force Touch to the desktop for the first time. Four force sensors underneath the trackpad surface allow you to click anywhere, and detect subtle differences in the amount of pressure you apply, bringing increased functionality to your fingertips and enabling a deeper connection to your content. Magic Trackpad 2 also features an edge-to-edge glass surface area that is nearly 30 per cent larger than the previous trackpad. This design, along with a lower profile, makes scrolling and swiping through your favourite content more productive and comfortable than ever.

Magic Trackpad 2 pairs automatically with your Mac, so you can get to work straight away. And the battery will power your Magic Trackpad 2 for about a month or more before needing a recharge.

Manufacturer Part Number
MJ2R2Z/A
EAN/UPC
0888462075251,888462075251
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

  • Height: 0.19–0.43 inch (0.49–1.09 cm)
  • Width: 6.3 inch (16.0 cm)
  • Depth: 4.52 inches (11.49 cm)
  • Weight: 0.51 pound (0.231 kg)

General

  • Force Touch
  • Multi-Touch

Connections and Expansion

  • Bluetooth
  • Lightning port
  • Wireless