juice pack reserve Made for iPhone 6S/6

Slimmer & lighter than ever.

The juice pack reserve incorporates the premium quality and technology mophie is known for in a form factor you'll barely notice.

Charge anywhere with the push of a button

Groundbreaking in form.

The distinctly thin and noticeably lightweight design provides superior edge-to-edge protection while the raised corners and rubberized support pads along the inside further protect your iPhone against everyday wear and tear.

Additional hours

The built-in 1,840mAh battery delivers more than 60% extra battery. See additional hours broken down below.

High-impact protection.

Edge-to-edge protection and built-in rubberized support pads protect your phone from everyday wear and tear.

Size Comparison

Adding only .3in to the thickness of your phone, with a weight less than 3oz the juice pack reserve possesses a low-profile unlike any case.



Manufacturer Part Number
3353_JPR-IP6-BLK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery Capacity

    1,840mAh

  • Compatability

    iPhone 6s/6

  • Dimensions

    2.76 x 5.90 x 0.58 in (70.1 x 150.0 x 14.7 mm)

  • Weight

    2.65 oz (75.1 g)

  • Product Skus

    3353