Wireless Extra-Duo Keyboard & Mouse Combo

SIIG’s Wireless Extra-Duo Keyboard & Mouse Combo is designed to bring you quality performance with the convenience of wireless operation. It supports 2.4GHz RF wireless connection with operating distances of up to 33ft for both keyboard and mouse. Our gaming inspired design keyboard features 104-key QWERTY keyboard layout providing tactile typing comfort and efficiency. 8 built-in hot keys allow quick and easy access to internet, e-mail and multimedia controls. The 6-button high resolution optical scroll mouse enables smooth scrolling maneuver, plus the 3-level adjustable DPI control allows precise cursor tracking. This wireless multimedia keyboard and mouse duo makes a great combination set for general computer operations and other applications including gaming and graphic editing.

Manufacturer Part Number
JK-WR0J12-S1
EAN/UPC
0662774023786,662774023786
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Keyboard: 104-key layout with 8 hot keys
  • Mouse: 6-Button optical scrolling mouse
  • Adjustable 800/1200/ 1600 DPI
  • Product details:
    •   Weight: 1.19lbs
    •   Dimension: 17.64" (W) x 6.89" (H) x 1.14" (D)
    •   Color: Black
  • Environmental conditions:
    •   Operating temperature: 32° F to 104° F (0° C to 40° C)
    •   Operating humidity: 10% to 95% RH
    •   Storage temperature: -4° F to 140° F (-20°C to 60°C)
    •   Storage humidity: 10% to 95% RH
  • Certifications/Standards: RoHS, FCC and CE
  • Warranty: 3 years limited
  • Country of origin: China