Rugged Mini 4 TB

The LaCie Rugged Mini drive shares features with our popular Rugged mobile hard drive, like shock resistance, drop resistance, and a rubber sleeve for added protection. But the Rugged Mini is also rain and pressure resistant, meaning you can drive over it with a 1-ton car, and it still works. With the Rugged Mini, LaCie has reduced the size and added tons of new features, making it perfect for onthe- go data transport.

Manufacturer Part Number
LAC9000633
EAN/UPC
0093053014117,093053014117,3660619013814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 4 TB:
Internal Storage Media: 1, 2, and 4 TB: 1 x 5400 RPM hard drive
500 GB: 1 x 7200 RPM hard drive
Interface: USB 3.0 (USB 2.0 compatible*)
Interface Transfer Rate: USB 3.0: 5 Gb/s
USB 2.0: 480 Mb/s
All-Terrain Resistance: Water: rain resistant
Shock: drops of up to 1.2 meters (4 feet) (in non-operating mode)
Pressure: Run over by a 1-ton car (1000 kg / 2205 lbs)**
Theft: password protection with AES 256-bit software encryption***
Software: LaCie Backup Assistant (easy way to set up automatic computer backups)
LaCie Private-Public (protect data with AES 256-bit encryption***)
Eco Mode (reduce energy usage by 40%▲ when product is not in use)
Dimensions (W x D x H) : 500 GB, 1 TB, & 2 TB: 86 x 135 x 19 mm / 3.4 x 5.3 x 0.75 in.
4 TB: 86 x 135 x 26 mm / 3.4 x 5.3 x 1 in.
Weight : 500 GB, 1 TB, & 2 TB: 260 g / 9.2 oz.
4 TB: 342 g / 12.1 oz.
System Requirements: Computer with a USB 3.0 or USB 2.0 port*
Latest version of Windows® 7 or later / Mac OS® X 10.5 or later (LaCie Private-Public software requires Mac Intel® processor)
Minimum free disk space: 600 MB recommended
Box Content : LaCie Rugged Mini
USB 3.0 cable (USB 2.0 compatible*)
Quick Install Guide
Comments : * To achieve full interface bandwidth, connect the product to a USB 3.0 port on a computer or device.
** Determined by a test that approximates a real-world scenario in which the hard drive remained functional, despite aesthetic damage, after the product was driven over by an approximately 1-ton car (1000 kg / 2205 lbs).
*** Encryption software is only available via download and is not available in Russia.
▲ Up to 40% energy savings (1 W vs. 1.7 W) with automatic standby. May vary depending on capacity and from one drive to another.
When referring to drive capacity, one gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one thousand billion bytes. Your computer’s operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions and will not be available for data storage.