Game Capture HD60 Pro

Your skills. Immortalized.

The gaming experience is all about sharing. Stream and record your Xbox, PlayStation or Wii U gameplay and share your journey with friends, fans and generations to come.

Perfect quality.

With HD60 Pro, stunning 1080p capture with 60 fps is only the beginning. Instant Gameview feeds your stream with no delay, while simultaneous H.264 hardware encoding provides you with incredibly smooth footage in easily manageable files. Why would you ever settle for less?

Perfect streaming.

Nothing beats sharing your journey right when it happens. The built-in Live Streaming feature gets you up and running on Twitch or YouTube in a snap, but it doesn’t stop there. HD60 Pro introduces Instant Gameview, feeding your stream with superior low latency technology.

Add your webcam, overlays and more with Stream Command, and change your stream layout on-the-fly with scenes. Add your voice with the built-in Live Commentary feature, and you're all set for the big show.

Perfect recording.

HD Pro uses advanced hardware H.264 encoding to capture your gameplay in stunning 1080p Full HD, while keeping the file size low. With Flashback Recording, simply slide back in time on your PC and hit the record button retroactively. Seamlessly record hours of your best moments in unmatched quality and access them directly right where you need them - you'll be instantly ready to create history.

Perfect performance.

Thanks to Master Copy, you don’t even have to choose between live streaming and high quality recording. Simultaneously save a full resolution 1080p60 recording, with separate tracks of your webcam and live commentary. Now, your stream archive is only the beginning.

Your content. Perfected.

No matter what content you create, HD60 Pro has your back. With the most powerful capture card, you can focus on what you do best, without compromises. Take your content to the next level, and share your legacy.

Manufacturer Part Number
10025025
EAN/UPC
0813180020238,813180020238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: PCIe x1
Input: PlayStation 4, Xbox One, Xbox 360 & Wii U (unencrypted HDMI)
Output: HDMI (lag-free pass-through)
Supported Resolutions: 1080p60, 1080p30, 1080i, 720p60, 720p30, 576p, 576i, 480p
Maximum Bitrate: 60 Mbps
Dimensions & Weight: 122 x 56 x 14 mm, 102 g / 4.8 x 2.2 x 0.55 in, 3.6 oz