Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications
Display size (diagonal): 60.96 cm (24”)
Panel active area: 20.41 x 12.76 in
Aspect ratio: 16:10
Native resolution: 1920 x 1200 @ 60 Hz
Resolutions supported:
- 1920 x 1200
- 1920 x 1080
- 1680 x 1050
- 1600 x 1200
- 1600 x 900
- 1440 x 900
- 1280 x 1024
- 1280 x 800
- 1280 x 720
- 1024 x 768
- 800 x 600
- 720 x 400
- 640 x 480
Pixel pitch: 0.27 mm
Brightness: 250 cd/m²
1 Contrast ratio: 1000:1 static
5000000:1 dynamic
1 View angle: 178° horizontal
178° vertical
Response time: 7 ms gray to gray
1 Display features: Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
User controls
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Ports: 3 USB 2.0 (Two downstream and one upstream)
1 Dimensions and weight
Weight: 9.26 lb (4.2 kg)
(Head only)
Product dimensions without stand (W x D x H): 22.13 x 1.97 x 14.86 in (56.22 x 5 x 37.74 cm)
(Head only)
Power and operating requirements
Power:
- Input voltage: 100 to 240 VAC
Power consumption:
- 38 W (maximum)
- 30 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlighting
Low halogen
2 Certification and compliance
Certifications and compliances:
- CE
- CB
- KC/KCC
- NOM
- PSB
- ICE
- TUV-S
- ISO 9241-307
- EAC
- UL
- CSA
- ISC
- CCC
- CEL
- CECP
- SEPA
- TCO Certified Edge
- ISC
- VCCI
- FCC
- BSMI
- WEEE
- SmartWay Transport Partnership - NA only
What's included
What's in the box:
- Monitor
- AC power cord
- VGA cable
- USB cable
- DisplayPort cable
- CD (includes User Guide, warranty, drivers)
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.