Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications
Display size (diagonal): 23.8"
Panel active area: 20.75 x 11.67 in
Aspect ratio: 16:9
Native resolution: 1920 x 1080 @ 60 Hz
Resolutions supported:
- 1920 x 1080
- 1680 x 1050
- 1600 x 900
- 1440 x 900
- 1280 x 1024
- 1280 x 800
- 1280 x 720
- 1024 x 768
- 800 x 600
- 640 x 480
Pixel pitch: 0.27 mm
Brightness: 250 cd/m²
1 Contrast ratio: 1000:1 static
5000000:1 dynamic
1 View angle: 178° horizontal
178° vertical
Response time: 7 ms gray to gray
1 Product color: Black and Silver
Tilt and swivel angle: Tilt: -5 to +25°
Swivel: 45°
Pivot rotation: 90°
Display features: Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports: 3 USB 2.0 (Two downstream and one upstream)
Dimensions and weight
Weight: 12.76 lb (with stand); 8.37 lb (without stand) (5.8 kg (with stand); 3.8 kg (without stand))
Product dimensions without stand (W x D x H): 21.94 x 1.95 x 13.47 in (55.72 x 4.95 x 34.22 cm)
(Without stand)
Product dimensions with stand (W x D x H): 21.94 x 7.44 x 14.14 in (Lowest); 21.94 x 7.44 x 19.75 in (Highest) (55.72 x 18.9 x 35.91 cm (Lowest); 55.72 x 18.9 x 50.17 cm (Highest))
Power and operating requirements
Power:
- Input voltage: 100 to 240 VAC
Power consumption:
- 35 W (maximum)
- 25 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Low halogen
Mercury-free display backlights
2 Certification and compliance
Certifications and compliances:
- CE
- CB
- KC/KCC
- NOM
- PSB
- ICE
- TUV-S
- ISO 9241-307
- EAC
- UL
- CSA
- PSB
- ISC
- CCC
- CEL
- CECP
- SEPA
- TCO Certified Edge
- ISC
- VCCI
- FCC
- BSMI
- Vietnam MEPS;Australian-New Zealand MEPS
- WEEE
What's included
What's in the box:
- Monitor
- AC power cord
- VGA cable
- DisplayPort cable
- USB cable
- CD (includes User Guide, warranty, drivers)
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.