SAS Controller

This is a 6Gbs RAID controller card with dual SFF-8088 external connectors. With 2 external mini-SAS ports, this allows for up to 8 SATA/SAS drives. This card utilizes an 8 lane link (PCIe x8) for transporting data. It allows for the user to employ RAID 0 and 1 configurations. Our RAID controller cards are 100% data and application tested to ensure seamless integration. With our certified test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
ADD-PCIE-2X8088
EAN/UPC
0821455492123,821455492123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information:: RAID Controller
Bus Type:: PCIE
Bus Width:: PCIEx8
Chipset:: LSI 9200-8e
Compatible OEM:: Industry Standard
Data Protocol:: RAID
Data Rate:: 6Gbs
External Connector:: Mini-SAS SFF-8088
Product Shipping Dimension(HxWxD):: 1.5 in. x 4.0 in. x 8.0 in.
Product Shipping Weight(LB):: 0.4
UNSPSC Code:: 43201411
UPC Code:: 821455492123