16GB Ruggedkey USB 3.0 Flash Drive

Sky-High Drop Resistance
The LaCie RuggedKey is built to withstand accidental drops from heights far above what you'd encounter on your way to the office. Its rubber construction is 100-meter drop-resistant. That means ultimate protection for your key – and your data – for all of life's little stumbles.

Rugged for Everyday Disasters
Life's an adventure – and disaster can strike at any turn. With the RuggedKey, the last thing you need to worry about is your data. Heat and cold resistance protect your data in the most extreme of climates, whether you're trekking across a scorching desert or braving the frozen tundra. Furthermore, it's IP-54 certified for resistance to damage from dust and water projection. The RuggedKey is the most portable storage in the LaCie Rugged family yet, and the best on-the-go protection for the real world.

Full-Throttle Transfer Speeds
Bigger files need better speed. With the RuggedKey's USB 3.0 interface, you get speeds up to 150 MB/s for daringly fast file transfers. USB 3.0 represents an enormous speed increase from USB 2.0, and best of all, since it's backward compatible with USB 2.0, there's never any worry about connectivity.

Full-Throttle Transfer Speeds
Bigger files need better speed. With the RuggedKey's USB 3.0 interface, you get speeds up to 150 MB/s for daringly fast file transfers. USB 3.0 represents an enormous speed increase from USB 2.0, and best of all, since it's backward compatible with USB 2.0, there's never any worry about connectivity.

Software Secure
Hardware tough, and software secure – the RuggedKey protects your data from the inside with AES 256-bit encryption. Easily create a password-protected area on the key to securely store all of your confidential information. Ultra-secure AES 256-bit encryption technology means the RuggedKey is secure from the inside out.

Manufacturer Part Number
9000146
EAN/UPC
0093053838645,093053838645,3660619000869,0032017021471,032017021471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB

Interface: USB 3.0 (USB 2.0 compatible)

Interface Transfer Rate:

  • USB 3.0: 5 Gb/s
  • USB 2.0: 480 Mb/s

Software Suite for Download;

  • LaCie Private-Public (protect data with AES 256-bit encryption)
  • LaCie Genie® Timeline (backup for Windows®)
  • Intego® Backup Assistant (backup for Mac®)

Dimensions (W x D x H): 53 x 27 x 21 mm / 2.1 x 1.1 x 0.8 in.

Weight: 30 g / 1 oz

System Requirements:

  • Computer with a USB 3.0 or USB 2.0 port
  • Latest version of Windows 7, Windows 8 / Mac OS X 10.5 (Mac Intel® only for LaCie Private-Public software) or later
Box Content: LaCie RuggedKey