Siberia 200 Headset

The Siberia 200 combines the comfort, quality and sound of the best-selling Siberia V2 with modern updates, reclaiming its title as the most trusted headset in eSports.

Manufacturer Part Number
51138
EAN/UPC
0813682021719,813682021719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPEAKER DRIVERS

  • 50mm Neodymium
  • Headphone Frequency Response (Hz): 10-28000
  • Headphone Sensitivity (dB): 112 dB

MICROPHONE

  • Microphone Frequency Response (Hz): 50-16000
  • Microphone Pickup Pattern: Unidirectional (directional)
  • Microphone Sensitivity (dB): -38 dB
  • Microphone Impedance (Ohm): 2200 Ohm

CONNECTION

  • Cable Length (m): 1.8 m
  • Connector Type: Dual 3.5mm, 3-pole plugs
  • Adapter: Single 3.5mm, 4-pole plug

BOX CONTENT

  • SteelSeries Siberia 200
  • Quick Start guide
  • SteelSeries logo sticker