Siberia 150 Headset

Siberia 150

The lightweight Siberia 150 USB gaming headset features customizable RGB illumination with 16.8 million colors. It offers the most comfortable fit for PC and Mac gaming at an affordable price.

Manufacturer Part Number
61421
EAN/UPC
0813682021399,813682021399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Speaker Drivers

  • 40mm Neodymium Drivers
  • Headphone Frequency Response: 20 - 20000 Hz
  • Headphone Sensitivity: 94 dB

Microphone

  • Microphone Frequency Response: 50-16000 Hz
  • Microphone Pickup Pattern: Omnidirectional
  • Microphone Sensitivity: -38 dB
  • Microphone Impedance: 2200 Ohm

Connection

  • Cable Length (m): 1.5 m, 5 ft
  • Connector Type: USB

Package Content

  • Siberia 150
  • Quick Start Guide