G-DOCK ev Solo Enclosure NA

Evolution Series USB 3.0 Docking Solution

A part of the Evolution Series, the G-DOCK ev® Solo is a convenient and flexible USB 3.0 docking solution for shared environments, including studios, labs and classrooms. Simply insert any one of the Evolution Series hard drives into the G-DOCK ev Solo to transfer, edit and backup with ease.

When paired with the G-DRIVE® ev, G-DRIVE® ev RaW, G-DRIVE® ev 220 or G-DRIVE® ev SSD, the G-DOCK ev® Solo can easily store up to 2TB of data and transfer content at rates up to 425MB/s  , making it ideal for a variety of workflows.

Manufacturer Part Number
0G04547
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0 (backwards compatible with USB 2.0)

Size (LxWxH): 8.5”x 5.1”x 2.0”

Weight: 1.6lbs

System Requirements:
Mac® OS 10.9 +
Windows® 10, Windows® 8.1, Windows® 7
(1) G-DOCK ev SOLO with USB 3.0 connectivity
Quick Start Guide
AC power adapter
3-Year limited warranty

Retail Packaging:
Box dimensions (LxWxH): 8.66” x 3.19” x 9.21”
Master carton: 3
Master cartons per pallet: 64
Pieces per pallet: 192