ev Series Reader RED Edition Enclosure WW

Optimize & simplify your RED camera workflow
Designed to optimize and simplify your RED camera workflow, the ev Series Reader, RED MINI-MAG® Edition leverages high-performance connectivity for fast transfers and back-up. Upload content quickly from RED MINI-MAG media onto any ev Series-compatible or other G-Technology drive with this accessory in the Evolution Series of high performance, flexible storage solutions.

Manufacturer Part Number
0G04559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface (1x) USB 3.0 (backwards compatible with USB 2.0), (1x) SATA for evolution series compatibility
Size (LxWxH) 2.03”x 2.93”x 0.65”
Weight 0.10lbs
System Requirements
Mac® OS 10.9 +
Windows® 10, Windows® 8.1, Windows® 7
Box Contents
ev Series Reader, RED MINI-MAG® Edition
(1) USB 3.0 cable (compatible with USB 2.0)
Quick Start Guide
3-Year limited warranty
Retail Packaging
Box dimensions (LxWxH): 4.72” x 6.38” x 2.17”
Master carton: 4
Master cartons per pallet: 128
Pieces per pallet: 512