High-Power Wireless 150N Outdoor CPE / Access Point

Wireless networking with three times the speed and five times the flexibility.

The Intellinet Wireless 150N Outdoor CPE / Access Point , Model 525794, is a cost-effective WISP CPE and long-distance wireless bridge solution. It combines the functionality of a classic wireless access point, a wireless ISP (WISP) client, a 10 dBi high-gain antenna and an IP65 weatherproof enclosure. High output power (up to 4 watts in FCC-regulated countries) and high receiver sensitivity significantly extend the transmission range, making the Intellinet 525794 Wireless CPE an excellent choice for point-to-point wireless connections.


Multiple Solutions in One Device
The Intellinet Wireless 150N Outdoor CPE / Access Point serves multiple purposes — an access point for your wireless network supporting wireless bridge for point-to-point connections or WDS setups, a CPE for wireless Internet service (WISP), an integrated antenna for long range transmissions — and brings it all together so that the devices can access a high-speed Internet connection.

Secure Communications
The Wireless 150N Outdoor CPE / Access Point provides maximum wireless security by supporting 802.1x user authentication for external RADIUS servers. Other security features included in this access point are MAC address filtering, disable SSID broadcast and support for the latest wireless encryption mechanisms.

Flexibility via passive-PoE
The Intellinet Wireless 150N Outdoor CPE / Access Point comes with a passive PoE port. This port can be used to power the device with the included passive PoE injector for distances up to 60 meters, which is very convenient in situations where AC power is not readily available. Should you prefer to use a power adapter instead of passive PoE, that's okay, too, since we have included a standard 12V power adapter.

Manufacturer Part Number
525794
EAN/UPC
0766623525794,766623525794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:

  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (150 Mbps Wireless LAN)
  • IEEE 802.1x (Network Access Control)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
General:
  • LAN port: RJ45 10/100 Mbps data port
  • WAN port: RJ45 10/100 Mbps data port
  • Flash: 4 MB
  • Memory: 16 MB SDRAM
  • Reset button
  • Certifications: FCC Class B, CE
Wireless:
  • Wireless frequency range: 2.400 – 2.4835 GHz
  • Wireless channels EU (ETSI): 1-13, US (FCC): 1-11
  • Modulation technologies:
    - 802.11b: Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
    - 802.11g: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
    - 802.11n: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
  • Data rates:
    - IEEE 802.11b (11 Mbps, 5.5 Mbps, 2 Mbps, 1 Mbps)
    - IEEE 802.11g (54 Mbps, 48 Mbps, 36 Mbps, 24 Mbps, 18 Mbps, 12 Mbps, 9 Mbps, 6 Mbps)
    - IEEE 802.11n (MCS0-7: up to 150 Mbps)
  • Output power U.S. (FCC):
    - OFDM: max. 26 dBm (150 Mbps, 4 W max.)
    - OFDM: max. 26 dBm (54 Mbps, 4 W max.)
    - CCK: max. 26 dBm (11 Mbps, 4 W max.)
  • EIRP Output power EU (ETSI):
    - OFDM: max. 20 dBm (150 Mbps, 100 mW max.)
    - OFDM: max. 20 dBm (54 Mbps, 100 mW max.)
    - CCK: max. 18 dBm (11 Mbps, 63 mW max.)
  • Receiver sensitivity:
    - 11n (150 Mbps): -68 dBm
    - 11g (54 Mbps) OFDM: -72 dBm
    - 11b (11 Mbps) CCK: -85 dBm
  • Wireless operation modes:
    - Access Point
    - Station Infrastructure (AP Client)
    - Point-to-Point Bridge
    - Point-to-Multi-Point Bridge
    - WDS Bridge
    - Universal Repeater
  • Wireless security:
    - WEP encryption (64/128 bit)
    - WPA TKIP
    - WPA2 AES
    - WPA2 mixed
    - WPA RADIUS
    - 802.1x Authentication
    - Client access control through media access control (MAC) filter
  • Wireless client isolation:
    - AP isolation prevents WLAN users attached to different SSIDs from communicating with each other
    - MBSSID AP isolation prevents all WLAN users from communicating with each other, even if they are connected to the same SSID
  • Antenna: 10 dBi dual-polarized directional antenna
LEDs:
  • Power
  • WLAN Link/Act
  • LAN Link/Act
  • WAN Link/Act
Environmental:
  • Dimensions: 225 (H) x 77 (W) x 59 (D) mm (8.9 x 3.0 x 2.3 in.)
  • Weight: 0.250 kg (1.4 lbs)
  • Operating temperature: 0 – 70°C (32 – 158°F)
  • Operating humidity: 10 – 90% RH, non-condensing
Power:
  • External power adapter: 12 VDC, 1.0 A
Package Contents:
  • Wireless 150N Outdoor CPE / Access Point
  • Quick installation guide
  • User manual
  • Passive PoE power adapter