52” Professional Camera Tripod

Manufacturer Part Number
02504
EAN/UPC
0012405025045,012405025045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

  • Part # 02504

Description:

  • 52” Professional Camera Tripod

Features:

  • 3 way pan head with bubble level

  • Only 2 pounds

  • Quick release leg locks

  • Geared Center Post

  • Bag included

Shipping Specifications 

  • Unit Weight : 2lbs

  • Unit Dimensions : Max operating height: 48 inches, Min. operating height 16 inches, Folded Height 14.5 inches, Max Tube Diameter .77 inches

  • Case Weight:31lbs

  • Case Dimensions:18.70” x 15.15” x 17.91” inches

  • Case Quantity:20

  • UPC # 012405025045