Smart 4 Port USB Charger

Manufacturer Part Number
03223
EAN/UPC
0012405032234,012405032234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

  • Stock #03223

Features:

  • 4 port USB charger for All USB enabled devices

  • Charges up to 2 tablets & 2 smartphones at once

  • Unique design

  • 100-240 volt input ideal for international travel

  • Up to 6.8 in total

  • Industry grade materials and premium circuitry

  • ensure superior performance and reliability

  • UL and FCC certified.

Technical Specifications

  • Input:100-240V 50-60HZ

  • Output: DC5V/6800MA

  • High efficiency: V

  • Short circuit protection, OCP, OVP

Shipping Specifications

  • Unit Weight:

  • Unit Dimensions:
    Case Weight:

  • Case Dimensions:

  • Case Quantity:

UPC # 012405032234