LCD/LED Fixed TV Wall Mount 32" to 55"

The model 05438 ultra slim fixed TV wall mount is designed to fit any 32"-55" Flat Panel TV up to 35kg/77lbs. Super Slim design sits just 19.5mm from wall to complement the sleek look of ultra-thin TVs. It features an open design which maximizes airflow to equipment and provides easy access to the back of components. It also allows lateral shift adjustment, allowing the TV to slide left and right on the wall plate so it’s positioned exactly where you want it. This fixed-position mount is perfect for viewing your TV at eye level.

Manufacturer Part Number
05438
EAN/UPC
0012405054380,012405054380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Economy Ultra Slim Fixed TV Wall Mount

* Fit for most 32’’-55’’ LED, 3D LED, LCD TVs

* Max. VESA: 400x400

* Mounting profile: 19.5mm

* Support flat panel TVs up to 35kgs/77lbs

Shipping Specifications

  • Unit Weight:1.03KG/2.26LBS

  • Unit Dimensions:47X17.5X2CM
    Case Weight:13.4KG/26.8LBS

  • Case Dimensions:49x26x19.5cm

  • Case Quantity:12PCS