DT592BC All-in-One Computer

The DT592BC integrates a vivid 22” LCD and a Intel Celeron Dual Core 1.5GHz processor in a compact, mountable package. With anti-microbial coating, built-in Wi-Fi and Bluetooth connection, DT592BC is ideal for health professionals to manage patient information.

Manufacturer Part Number
592BC0-7PW-380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Celeron®Dual Core, 1.5GHz

RAM

4GB to 16GB

Storage

64GB to 512GB Flash

Operating System

Microsoft® Windows® 7 Professional or Windows® 8.1 Pro Industry

Display

21.5" TFT-LCD

Display Resolution

1920 x 1080

Touch Screen

Optional capacitive touch

Network Interface

Ethernet 10/ 100/ 1000 MB Base-T LAN; Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band

Bluetooth

Bluetooth 4.0 LE

Control Buttons

5 side buttons: 1 power and 4 functional buttons

Speaker

Built-in speaker

I/O PORTS

USB Port

USB 2.0 x 6

COM Port

1

HDMI-out (1.4a)

2

Microphone-in

1

Audio-out

1

Ethernet

RJ45 connector for Ethernet x 2

DC-in

1

MECHANICAL AND ENVIRONMENTAL

Battery Pack

DR202 Li-ion battery; 11.1V, 7800mA x 3

AC/DC Adapter

Input: 100 – 240V AC; Output: 19V DC, 6.31A

Enclosure

ABS + PC plastics, anti-microbial enclosure

Dimensions (H x W x D)

12.5 x 20.8 x 2.3 in/ 318 x 529 x 58 mm

Weight

Without battery: 11lbs/ 5kg With 3 batteries: 14.3lbs/ 6.5kg

VESA-compliant mounting

Yes, 100mm × 100mm

Safety & EMI Certifications

CB (IEC60601-1), CAN/CSA-C22.2 No.601.1, EN55011, EN60601-1, UL60601-1, FCC CFR47 Part.18, RoHS Compliant

Temperature

Operation: 0°C – 40°C; Storage: -20°C – 60°C

Humidity

0% – 90% non-condensing

MAJOR OPTION SPECS

FRONT CAMERA

Sensor

1/5” CMOS, 2M sensor

Resolution

Support up to 1600 x 1200 pixels still image

Automatic Image Control

Automatic white balance, automatic gain control, and automatic exposure control

Focusing Type

Auto focus

Focus Distance

3.94 in (10cm) ~ ∞

Smart Card Reader

Card Interface

Compliant to ISO 7816 part 1, 2, 3

Transmission Speed

With card: 420 kbits/ sec

Supported Cards

Reads ISO 7816 T=0, T=1; 1.8/3/5V smart card