The DT307GS GNSS Tablet features the integration of a brilliant 7" capacitive touch screen and a quad-core, energy efficient processor within a slim, lightweight and durable package. With its high-accuracy GNSS module, Android operating system and optional camera module, this tablet is compatible with existing GIS software for surveying and mapping applications and brings together the advanced workflow for GIS data capture, accurate positioning, and data transmitting.
Note:
SYSTEM
CPU
Quad Core, 1.4GHz
RAM
1GB
Storage
8GB Flash
Operating System
Android 4.2
Display
7” LED-backlight screen with capacitive touch
Display Resolution
1024 x 600
Control Switch and Button
1 power button and 1 trigger button
Indicator
1 power/ battery status LED, 1 WLAN active LED and 1 MSR indicator
Microphone
Built-in Microphone
Speaker
Built-in speaker
Sensor
Gyroscope Sensor, 3-axis accelerometer and e-Compass sensor
NETWORK INTERFACE
WLAN
Wi-Fi 802.11a/b/g/n
Bluetooth
Bluetooth 4.0 HS
WWAN/ 3G
3G module for HSDPA/WCDMA/EDGE/GPRS/GSM networks (optional)
I/O PORTS
USB Port
1 USB 2.0, 1 mini USB (with OTG function)
Headphone-out
1 (2.5mm stereo/ microphone jack)
DC-in
1
SD Slot
1 Micro-SD card slot
MECHANICAL AND ENVIRONMENTAL
AC/DC Adapter
Input: 100 – 240V AC; Output: 5V DC, 3A
Battery Pack
3.7V, 4000mAh (hot-swappable)
Stylus
Capacitive touch stylus
Enclosure
ABS + PC plastics
Protective Bumpers
Rubber with handstrap
Dimensions (H x W x D)
5.24 x 8.75 x 0.7 in/ 133 x 210 x 18 mm
Weight
1.1 lbs/ 0.5 kg
Regulatory
FCC Class B, CE, RoHS compliant
Temperature
Operation: 0°C – 50°C; Storage: -20°C – 60°C
Humidity
0% – 90% non-condensing
U-BLOX 7P GNSS MODULE
Receiver Type
56-channel u-blox 7 engine
• GPS L1C/A
• SBAS L1C/A
• QZSS L1C/A
• GALILEO E1B/C
Navigation update rate up to 10Hz
Accuracy
• Position: 2.5m CEP
• SBAS: 2.0m CEP
• SBAS+PPP: <1m CEP
Acquisition
• Cold starts: 30 s
• Aided starts: 5 s
• Reacquisition: 1 s
Sensitivity
• Sensitivity Tracking: -161 dBm
• Cold starts: -147 dBm
• Warm starts: -148 dBm
MAJOR OPTIONS SPECS
CAMERA
Sensor
1/4” CMOS, 5M sensor with LED flash
Resolution
Support up to 2594 x 1944 pixels still image
Automatic Image Control
Automatic white balance, gain control, and exposure control
Focusing Type
Auto focus
Focus Distance
10cm ~ ∞
WWAN
Supports WCDMA/HSPA/HSPA+/EDGE/GPRS/GSM network