Powerline Wireless Extender

Hybrid Network Connectivity – The best of both worlds in a single package

Getting fast and reliable Internet coverage to every corner of your home can be difficult, even when using the latest Wi-Fi technology. IOGEAR's Powerline Wireless Extender Kit is designed to help eliminate these troublesome Wi-Fi dead spots by allowing you the freedom to create a Wi-Fi network anywhere in your home – all by simply plugging in our Powerline Wireless Extender into an available power outlet. As an added benefit, our Powerline Wireless Extender also has a built-in Ethernet port to connect any non-wireless networking device to your Powerline network, granting you the flexibility to customize your home's network to fit the needs of your Ethernet and Wi-Fi based devices.

Expand and Customize Your Home Wi-Fi Network Anywhere You Have a Power Outlet

IOGEAR's selection of Powerline adapters enables greater flexibility to customize and expand your home network. Our Powerline adapters are compatible with all standard electric outlets. Add on wired or wireless Powerline adapters to meet the growing data demands of your Internet connected devices that are located throughout your home.

With transfer rates of up 200Mbps for wired connections and 150Mbps for wireless, IOGEAR's Powerline adapters provide enough bandwidth to take advantage of your ISP's premier grade network speeds. Easily distribute high-speed wired and wireless data connections to all of your broadband based devices through almost any power outlet in your home. Our high-speed Powerline adapters are the perfect solution for streaming HD content on devices such as Roku™, Apple™ TV, Slingbox™ and Smart TVs, online multi-player battles on your gaming console and video chatting with family and friends across the globe with fast and easy setup.

Extend your Network up to 300m (984ft) away

IOGEAR's Powerline Wireless Extender enables you to extend access to a high-speed wired or Wi-Fi network to nearly any room in your home and garage. Simply plug in the Powerline Wireless Extender into your existing Powerline network and extend Wi-Fi accessibility to a place in your home not covered by your current wireless network. By tapping into the electrical wiring that's found throughout your home, you are able to effortlessly extend your home's wired and Wi-Fi networks up to 300m (984ft) without any additional cabling!

Simple and Secure Networking

Take the challenge and frustration out of setting up a secured home network with the simple press of a button. IOGEAR's Powerline adapters use 128-bit AES encryption, ensuring that your network is secure and your valuable data is protected. The Powerline Wireless Extender also supports WEP, WPA, WPA2 wireless security protocols, preventing your Wi-Fi network from unwanted outside connections.

HomePlug A/V Compatible

IOGEAR's family of Powerline adapters are compatible with all products that meet the HomePlug A/V specification and are also backwards compatible with HomePlug 1.0 devices.

Manufacturer Part Number
GPLWE150
EAN/UPC
0881317512987,881317512987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function: GPLWE150
Operating Temperature: 32~104ºF (0~40ºC)
Storage Temperature: 14~158ºF (-10~70ºC)
Humidity: 10~90% maximum (non-condensing)

Housing

Case: Plastic

Power
Voltage: 100~240V @ 50/60Hz internal
Security: 64/128-bit TKIP, AES, WEP, WPA, WPA2
Network Interface: 10/100 Base-T with RJ45 port (LAN)
Operating Range: Wireless: Up to 100m indoor, up to 280m outdoor
Frequency Band: 2.4GHz~2.497GHz ISM Band, DSSS
PHY Data Rate: Wireless: Up to 150Mbps; Wired: Up to 200Mbps

Dimensions: GPLWE150

Unit Dimensions

Height: 3.31" (8.41cm)
Depth: 1.88" (4.76cm)
Length: 2.13" (5.40cm)

Unit Package Dimensions

Width: 3.44" (8.73cm)
Height: 5.875" (14.92cm)
Depth: 3.25" (8.25cm)

Master Carton

Width: 10.187" (25.87cm)
Height: 7.437" (18.89cm)
Depth: 6.125" (15.56cm)
Master Carton Qty.: 6

Weight

Master Carton Wt.: 3.75lb (1.70kg)
Unit Pack Wt.: .55lb (.26kg)
Unit Wt.: .20lb (.08kg)