ReadyNAS RN214 NAS Server

ReadyNAS 210
4 Bays with up to 24TB Storage

Media Hub for Your Home

Fast Secure Access and Backup

ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 24TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached storage for your media-rich home.

Manufacturer Part Number
RN214D43-100NES
EAN/UPC
0606449111767,606449111767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: RN214

Model Description: ReadyNAS 214

Number of Bays: 4 Bays

Maximum Capacity: Up to 24 TB of storage*

Processor: Quad core 1.4GHz High Performance ARM Cortex A15

Memory: 2GB RAM

Drive Types Supported: SATA/SSD 2.5” or 3.5”

Key Features

  • Faster file backups and access up to 200MBps read and 160MBps write speeds
  • HD 1080p streaming and real-time transcoding to any device, anywhere
  • Link aggregation for 2x the performance
  • Perfect for streaming and data backup for multiple users
  • High performance anti-virus with near-0 throughput loss
  • ReadyCLOUD portal-based user interface and app make building a private cloud easy and secure
  • Advanced BTRFS file system delivers 5 levels of complete data protection
  • Powerful desktop app for complete file syncing and automatic backup
  • Virtual Private Time Machine Backup for all the Macs in your home

Hot Swappable Drives: Yes

eSATA Port for Additional Storage: 1 Port

LAN Ports: 2 Gigabit Ethernet LAN ports

USB Ports: (3) USB 3.0 ports

Chassis Warranty: 3 Years

Dimensions DxWxH (mm): 223 x 134 x 205

Weight (kg): 4.02

ProSupport Service Packs Available: 200 Series

OnCall 24x7

1 year: PMB0311
3-year: PMB0331

XpressHW Replacement: 3-year: PRR0331