FRĒ Case iPhone 6/6S - Black

FRĒ

With its built-in screen cover, your iPhone 6/6s case keeps your display in pristine condition

COMPACT DESIGN

Incredibly compact yet impressively tough, FRĒ is built sleek to complement the clean lines of your iPhone 6/6s

FULL FEATURED FUNCTION

Every port, control and feature remains in play, so your iPhone 6/6s works just the way you want it

Manufacturer Part Number
77-52563
EAN/UPC
0660543386391,660543386391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Other Details

Product Dimensions:  150 mm x 79 mm x 12 mm

Product Weight:          35 g

Packaging Weight:      215 g

Compatibility:             iPhone 6, iPhone 6S