Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
Motherboard:
Physical Stats
Form Factor: Dimensions: - 12" x 9.6", (30.5 cm x 24.4 cm)
Processor/Cache
CPU: - Intel® 6th Gen Core i7/i5/i3 series processors; CPU TDP support up to 160W TDP
- Single Socket H4 (LGA 1151)
System Memory
Memory Capacity: - 4x 288-pin DDR4 DIMM slots
- Supports up to 64GB DDR4 Non-ECC Un-Buffered memory (UDIMM) in 4 DIMM slots
Memory Type: - Frequency up to 3200MHz (OC) non-ECC DDR4 SDRAM 72-bit, 288-pin (UDIMM) gold-plated DIMMs
- Support overclocking up to 3200MHz*
* Please check the operation manual for supported components
DIMM Sizes: Memory Voltage:
On-Board Devices
Chipset: - Intel® Z170 Express Chipset
SATA: - SATA3 via PCH w/ RAID 0, 1, 5, 10
Network Controllers: - Intel® i219V Controller
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC1150 High Definition Audio
Input / Output
Serial ATA: LAN: - 1x RJ45 Gigabit Ethernet LAN port
USB: - 6x USB 3.0 ports (2 rear, 4 via headers)
- 6x USB 2.0 ports (2 rear, 4 via headers)
- 1x USB 3.1 (10Gbps) Type C port (rear)
- 1x Thunderbolt AIC header
Audio: Display: - 1x DVI - D, 1x DP (Display Port), 1x HDMI
Serial Port / Header:
Chassis ( Optimized for C7Z170-SQ )
Mid-Tower: - CSE-732D2-500
- CSE-732G-500B
- CSE-732G-903B
- CSE-GS50-000R
Tower / 4U Rackmount:
Expansion Slots
PCI-Express: - 2 PCI-E 3.0 x16 (1 x16 or dual x8) slots
- 1 PCI-E 3.0 x16 (x4) slot
- 1 PCI-E 3.0 x4 slot
- 2 PCI-E 3.0 x1 (in x4) slots
- 1 PCIe M.2 (PCIe x4 2260/2280/22110)
System BIOS
BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - DMI (SMBIOS) 2.7
- ACPI 5.0
- USB Keyboard support
Management
Software: Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
- Internal/External modem ring-on
PC Health Monitoring
Voltage: - Monitors for CPU Cores, +12V, +3.3V, +5V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN: - Total of five 4-pin fan headers supporting up to 5 fans
- 5x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- FC temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- +5V Standby alert LED
Other Features: - Chassis intrusion detection
- Chassis intrusion heade