C7Z170-OCE Desktop Motherboard

Z170 chipset / Socket H4 Boards

Supermicro's new motherboards using Intel Z170 Express Chipset supports 6th generation Core i7/i5/i3 Processors. The Z170 new platform supports overclocking of CPU and Memory with increased performance, with XTU management tool. Ideal applications include gaming, workstation and high frequency trading.

Manufacturer Part Number
MBD-C7Z170-OCE-O
EAN/UPC
0672042199914,672042199914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

Motherboard:

  • C7Z170-OCE
Physical Stats

Form Factor:
  • ATX
Dimensions:
  • 12" x 9.6", (30.5 cm x 24.4 cm)
Processor/Cache

CPU:
  • Intel® 6th Gen Core i7/i5/i3 series, Intel® Celeron®, Intel® Pentium® processors; CPU TDP support up to 160W TDP
  • Single Socket H4 (LGA 1151)
System Memory

Memory Capacity:
  • 4x 288-pin DDR4 DIMM slots
  • Supports up to 64GB DDR4 Non-ECC Un-Buffered memory (UDIMM) in 4 DIMM slots
Memory Type:
  • Frequency up to 3300MHz (OC) non-ECC DDR4 SDRAM 72-bit, 288-pin (UDIMM) gold-plated DIMMs
  • Support overclocking up to 3300MHz*

    * Please check the operation manual for supported components
DIMM Sizes:
  • 16GB, 8GB, 4GB, 2GB, 1GB
Memory Voltage:
  • 1.2V
On-Board Devices

Chipset:
  • Intel® Z170 Express Chipset
SATA:
  • SATA3 via PCH w/ RAID 0, 1, 5, 10
Network Controllers:
  • Intel® i219V Controller
  • Intel® I210-AT Controller
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio:
  • RealTek ALC1150 High Definition Audio
Input / Output

SATA:
  • 6x SATA3 (6Gbps) ports
LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
USB:
  • 4x USB 3.0 ports (2 rear, 2 via headers)
  • 6x USB 2.0 ports (2 rear, 4 via headers)
  • 1x USB 3.1 (10Gbps) Type C port (rear)
  • 2x USB 3.1 (10Gbps) ports (header)
Audio:
  • 7.1 HD Jacks
Display:
  • 1x DVI - D, 1x DP (Display Port), 1x HDMI 1.4
Serial Port / Header:
  • 1x COM port (header)
TPM:
  • 1x TPM 2.0 Header
Chassis ( Optimized for C7Z170-OCE )

Tower / 4U Rackmount:
  • CSE-743TQ-1200B-SQ
Expansion Slots

PCI-Express:
  • 3 PCI-E 3.0 x16 slots (run at 16/NA/16 or 16/8/8)
  • 2 PCI-E 3.0 x1 (in x4) slots
  • 1 PCIe M.2 (PCIe x4, support 2260/2280/22110)
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
  • DMI (SMBIOS) 2.7
  • ACPI 5.0
  • USB Keyboard support
Management

Software:
  • SuperDoctor® 5
  • Watch Dog
Power Configurations:
  • ACPI / ACPM Power Management
  • Main Switch Override Mechanism
  • Power-on mode for AC power recovery 
PC Health Monitoring

Voltage:
  • Monitors for CPU Cores, +1.8V, +3.3V, +5V, +/-12V, +3.3V Standby, +5V Standby, VBAT, HF, Memory, PCH Temp., System Temp., and memory Temp.
  • 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN:
  • Total of five 4-pin fan headers supporting up to 5 fans
  • 5x fans with tachometer status monitoring
  • Status monitor for speed control
  • Status monitor for on/off control
  • Support 3-pin fans (w/o speed control)
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support
  • FC temperature sensing logic
  • Thermal Monitor 2 (TM2) support
  • PECI
LED:
  • CPU / System Overheat LED
  • +5V Standby alert LED
Other Features:
  • Chassis intrusion detection
  • Chassis intrusion header