Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X11SSQ -B:
Physical Stats Form Factor: Dimensions: - 9.6" x 9.6", (22.4cm x 22.4cm)
Processor/Cache
CPU: - Intel® 6th Gen Core i7/i5/i3 series, Intel® Celeron®, Intel® Pentium® processors; CPU TDP support up to 95W TDP
- Single Socket H4 (LGA 1151)
System Memory Memory Capacity: - 4x 288-pin DDR4 DIMM slots
- Up to 64GB DDR4 ECC UDIMM
Memory Type: - 2133/1866/1600MHz Non-ECC DDR4 SDRAM 72-bit, 288-pin (UDIMM) gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board Devices Chipset: - Intel® Q170 Express chipset
SATA: - SATA3 (6Gbps) via Intel® Q170 Express controller
- RAID 0, 1, 5, 10 Intel RST
Network Controllers: - Single Intel® I210-AT Gigabit Ethernet LAN port
- Single Intel® PHY I219LM Gigabit Ethernet LAN port
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC 888S High Definition Audio
Input / Output SATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
USB: - 4x USB 3.0 ports (2 rear + 2 via header)
- 8x USB 2.0 ports (4 rear + 4 via headers)
Audio: Video/Display: - 1x HDMI, 1x DP (Display Port), 1x DVI-D, Intel® HD Graphics
- 3x Independent Displays from Processor Graphics
Serial Port / Header: SuperDOM: - 1x SuperDOM (Disk on Module) ports with built-in power
TPM: Others: - SGPIO Header
- SMbus header
Chassis (Optimized for X11SSQ ) 2U Chassis:: - SC825MTQ-R700LPB
- SC823MTQ-R700LPB
Mid/Mini Tower Chassis:: 4U / Tower Chassis:: Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
Expansion Slots PCI-Express: - 1 PCI-E 3.0 x16 slot
- 2 PCI-E 3.0 x4 slots (Open Slot)
- 1 PCI-E 3.0 x1 slot
- M.2 PCIex2 M Key 2242/60/80
System BIOS BIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 3.0
- ACPI 5.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 3.0
- UEFI 2.3.1
- RTC (Real Time Clock) Wakeup
Management Software: - AMT
- NMI
- vPro
- Watch Dog
- SuperDoctor® 5
Power Configurations: - ACPI Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
- Force Power On by Jumper
PC Health Monitoring Voltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Total of 4 fan headers supporting up to 4 fans
- 4 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- RoHS
- AMT, RST
Operating Environment Operating Temperature Range: - 0°C - 60°C (32°F - 140°F)